Kyocera Corporation Tantalum - Polymer Capacitors TCN4227M016R0070

Description
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9522-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9522-6-ND
Tantalum - Polymer Capacitors 478-9522-6-ND
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9522-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9522-1-ND
Tantalum - Polymer Capacitors 478-9522-1-ND
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9522-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9522-2-ND
Tantalum - Polymer Capacitors 478-9522-2-ND
220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 16V 2924 (7361 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 0.07 Ohm Capacitor
70-TCN4227M016R0070
SMD 220uF 0.07 Ohm Capacitor 70-TCN4227M016R0070
Cap Tant Polymer 220uF 16VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.07 Ohm 105°C T/R Product overview: TCN4227M016R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4227M016R0070 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 220uF 16VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.07 Ohm 105°C T/R Product overview: TCN4227M016R0070 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4227M016R0070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - TCN4227M016R0070 - 936258-TCN4227M016R0070 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum - Polymer Capacitors - TCN4227M016R0070
936258-TCN4227M016R0070
Tantalum - Polymer Capacitors - TCN4227M016R0070 936258-TCN4227M016R0070
Manufacturer: AVX Corporation Win Source Part Number: 936258-TCN4227M016R0 070 Series: TCN J-CAP Operating Temperature Range: -55°C ~ 105°C Features: 220 µF Molded Tantalum Polymer Capacitor 16 V 2924 (7361 Metric) 70mOhm @ 100kHz Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 478-9522-6, 478-9522-2, 478-9522-1

Manufacturer: AVX Corporation
Win Source Part Number: 936258-TCN4227M016R0070
Series: TCN J-CAP
Operating Temperature Range: -55°C ~ 105°C
Features: 220 µF Molded Tantalum Polymer Capacitor 16 V 2924 (7361 Metric) 70mOhm @ 100kHz
Package: 2924 (7361 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 478-9522-6, 478-9522-2, 478-9522-1

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCN4227M016R0070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCN4227M016R0070
Capacitors - Tantalum - Polymer Capacitors TCN4227M016R0070
CAP TANT POLY 220UF 16V 2924

CAP TANT POLY 220UF 16V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9522-6-ND 478-9522-1-ND 70-TCN4227M016R0070 936258-TCN4227M016R0070 TCN4227M016R0070
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 220uF 0.07 Ohm Capacitor Tantalum - Polymer Capacitors - TCN4227M016R0070 Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C124U025CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers