Win Source Part Number: 1340292-TCNL107M006R
Category: Capacitors - Tantalum - Polymer Capacitors
Series: TCN J-CAP
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: L
Mounting Type: Surface Mount
Package / Case: 1411 (3528 Metric) , 1210
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 5 (48 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
CAP TANT POLY 100UF 6.3V 1411 Product overview: TCNL107M006R0200E from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 6.3V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNL107M006R0200E
100µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric), 1210 200mOhm @ 100kHz
CAP TANT POLY 100UF 6.3V 1411
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1340292-TCNL107M006R0200E | 70-TCNL107M006R0200E | TCNL107M006R0200E-ND | TCNL107M006R0200E |
| Product Name | Capacitors - Tantalum - Polymer Capacitors | 100UF 6.3V Capacitor | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |