Kyocera Corporation Tantalum - Polymer Capacitors TCQD106M035R0070E

Description
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12553-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12553-2-ND
Tantalum - Polymer Capacitors 478-12553-2-ND
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12553-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12553-6-ND
Tantalum - Polymer Capacitors 478-12553-6-ND
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12553-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12553-1-ND
Tantalum - Polymer Capacitors 478-12553-1-ND
10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 35V 2917 (7343 Metric) 70mOhm @ 100kHz

Buy Now Datasheet
Cap, 10Μf, 35V, 20%; Capacitance Kyocera Avx - 14AC5258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 20%; Capacitance Kyocera Avx
14AC5258
Cap, 10Μf, 35V, 20%; Capacitance Kyocera Avx 14AC5258
CAP, 10µF, 35V, 20%; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 10µF, 35V, 20%; Capacitance:10µF; Voltage Rating:35V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - TCQD106M035R0070E - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
TCQD106M035R0070E
Tantalum - Polymer Capacitors TCQD106M035R0070E
CAP TANT POLY 10UF 35V 2917

CAP TANT POLY 10UF 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCQD106M035R0070E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCQD106M035R0070E
Capacitors - Tantalum - Polymer Capacitors TCQD106M035R0070E
CAP TANT POLY 10UF 35V 2917

CAP TANT POLY 10UF 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12553-2-ND 478-12553-6-ND 14AC5258 TCQD106M035R0070E TCQD106M035R0070E
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Cap, 10Μf, 35V, 20%; Capacitance Kyocera Avx Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Paper Film Capacitors - 105MKP275KGG4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details