47µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz
KYOCERA AVX TCQD476M016R0070E
KYOCERA AVX TCQD476M016R0070E
CAP TANT POLY 47UF 16V 2917
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCQD476M016R0070TR-ND | 1819948 | TCQD476M016R0070 |
| Product Name | Tantalum - Polymer Capacitors | Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF |