33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm
33µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 4Ohm
CAP TANT 33UF 20% 6.3V 0805 Product overview: TCTP0J336M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33UF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTP0J336M8R can be used for catalog matching and distributor lookup.
Manufacturer: KYOCERA AVX
Win Source Part Number: 1330455-TCTP0J336M8R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 4Ohm
Manufacturer Size Code: P
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 511-1505-6,511-1505-
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
CAP TANT 33UF 20% 6.3V 0805
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCTP0J336M8RDKR-ND | 478-TCTP0J336M8RCT-ND | 59-TCTP0J336M8R | 1330455-TCTP0J336M8R | TCTP0J336M8R |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 33UF 6.3V Capacitor | Capacitors - Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |