The product is a 22µF, 6.3V tantalum polymer capacitor from the TCQ series, designed for automotive applications. It features a conductive polymer electrode, which provides a benign failure mode under recommended use conditions. The capacitor operates within a temperature range of -55°C to +125°C and meets AEC-Q200 automotive standards, ensuring reliability in automotive environments. It has a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 0.07 ohms. The capacitor is suitable for use in DC/DC converters, telecommunications, and various automotive electronics, including body electronics and infotainment systems. It is also compatible with lead-free soldering processes and can withstand multiple reflow cycles at 260°C. The product is packaged in a Case B size, making it a compact option for space-constrained applications.
Cap Tant Polymer 22uF 6.3VDC B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 0.07 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQB226M006R0070E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 0.07 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQB226M006R0070E
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 2500 Hrs @ 125°C
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
22µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP TANT POLY 22UF 6.3V 1411
CAP, 22UF, 6.3V, TANT, POLYMER, CASE B; Capacitance:22µF; Voltage Rating:6.3V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:B; ESR:0.07ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70-TCQB226M006R0070E | 478-12547-2-ND | TCQB226M006R0070E | 99AC9722 | |
| Product Name | Automotive SMD 22uF 0.07 Ohm Capacitor | Connectors,Interconnects | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 22Uf, 6.3V, Tant, Polymer, Case B; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | |
| Packing Method | Tape and Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel |