Kyocera Corporation Tantalum - Polymer Capacitors TCNX476M025R0100

Description
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9598-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9598-1-ND
Tantalum - Polymer Capacitors 478-9598-1-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9598-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9598-2-ND
Tantalum - Polymer Capacitors 478-9598-2-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9598-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9598-6-ND
Tantalum - Polymer Capacitors 478-9598-6-ND
47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

47µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359732-TCNX476M025R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359732-TCNX476M025R0100
Capacitors - Tantalum - Polymer Capacitors 1359732-TCNX476M025R0100
Win Source Part Number: 1359732-TCNX476M025R 0100 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. Type: Molded MSL Level: 5 (48 Hours) Mfr: KYOCERA AVX Series: TCN J-CAP Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: X

Win Source Part Number: 1359732-TCNX476M025R0100
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
MSL Level: 5 (48 Hours)
Mfr: KYOCERA AVX
Series: TCN J-CAP
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: X

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 0.1 Ohm Capacitor
70-TCNX476M025R0100
SMD 47uF 0.1 Ohm Capacitor 70-TCNX476M025R0100
Cap Tant Polymer 47uF 25VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.1 Ohm 105°C T/R Product overview: TCNX476M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M025R0100 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 47uF 25VDC X CASE 20%( 7.3 X 4.3 X 1.5mm) Undertab SMD 7343-15 0.1 Ohm 105°C T/R Product overview: TCNX476M025R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 0.1 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNX476M025R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNX476M025R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCNX476M025R0100
Capacitors - Tantalum - Polymer Capacitors TCNX476M025R0100
CAP TANT POLY 47UF 25V 2917

CAP TANT POLY 47UF 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9598-1-ND 478-9598-6-ND 1359732-TCNX476M025R0100 70-TCNX476M025R0100 TCNX476M025R0100
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 47uF 0.1 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 116262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details