Cornell Dubilier Aluminum Electrolytic Capacitors TCX650U075G1C

Description
65µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.961Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
65µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.961Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCX650U075G1C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCX650U075G1C-ND
Aluminum Electrolytic Capacitors TCX650U075G1C-ND
65µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.961Ohm @ 120Hz 2000 Hrs @ 105°C

65µF 75V Aluminum Electrolytic Capacitors Axial, Can 2.961Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCX650U075G1C-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713187 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details