Kyocera Corporation SMD 1500uF 0.055 Ohm Capacitor TCN4158M006R0055

Description
Cap Tant Polymer 1500uF 6.3VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.055 Ohm 85°C T/R Product overview: TCN4158M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4158M006R0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 1500uF 6.3VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.055 Ohm 85°C T/R Product overview: TCN4158M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4158M006R0055 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1500uF 0.055 Ohm Capacitor
70-TCN4158M006R0055
SMD 1500uF 0.055 Ohm Capacitor 70-TCN4158M006R0055
Cap Tant Polymer 1500uF 6.3VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.055 Ohm 85°C T/R Product overview: TCN4158M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4158M006R0055 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 1500uF 6.3VDC 4 CASE 20%( 7.3 X 6.1 X 2mm) Undertab SMD 7361-20 0.055 Ohm 85°C T/R Product overview: TCN4158M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 0.055 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCN4158M006R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-9332-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9332-1-ND
Tantalum - Polymer Capacitors 478-9332-1-ND
1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9332-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9332-6-ND
Tantalum - Polymer Capacitors 478-9332-6-ND
1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9332-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9332-2-ND
Tantalum - Polymer Capacitors 478-9332-2-ND
1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

1500µF Molded Tantalum Polymer Capacitor 6.3V 2924 (7361 Metric) 55mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1186557-TCN4158M006R0055 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1186557-TCN4158M006R0055
Capacitors - Tantalum - Polymer Capacitors 1186557-TCN4158M006R0055
Win Source Part Number: 1186557-TCN4158M006R 0055 Category: Capacitors>Tantalum - Polymer Capacitors Series: TCN J-CAP Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.079" (2.00mm) Standard Package: 800 Mounting: SMD (SMT) Capacitance: 1500 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 55mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: 4 Package / Case: 2924 (7361 Metric) Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm) Alternative Parts (Cross-Reference): TCN4158M006R0055.; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-9332-2,478-9332- 1,478-9332-6

Win Source Part Number: 1186557-TCN4158M006R0055
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCN J-CAP
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 800
Mounting: SMD (SMT)
Capacitance: 1500 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 55mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: 4
Package / Case: 2924 (7361 Metric)
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Alternative Parts (Cross-Reference): TCN4158M006R0055.;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-9332-2,478-9332-1,478-9332-6

Buy Now Datasheet
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel; Capacitance Kyocera Avx - 29X1393 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel; Capacitance Kyocera Avx
29X1393
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel; Capacitance Kyocera Avx 29X1393
TANTALUM CAPACITOR, 1500UF, 6.3V, CASE4, REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:4; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1500UF, 6.3V, CASE4, REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:4; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel, Full Reel; Capacitance Kyocera Avx - 29X1394 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel, Full Reel; Capacitance Kyocera Avx
29X1394
Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel, Full Reel; Capacitance Kyocera Avx 29X1394
TANTALUM CAPACITOR, 1500UF, 6.3V, CASE4, REEL, FULL REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:4; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1500UF, 6.3V, CASE4, REEL, FULL REEL; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage(DC):6.3V; Manufacturer Size Code:4; ESR:0.055ohm; Capacitor Case / Package:2924 [7361 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum - Polymer Capacitors - TCN4158M006R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCN4158M006R0055
Capacitors - Tantalum - Polymer Capacitors TCN4158M006R0055
CAP TANT POLY 1500UF 6.3V 2924

CAP TANT POLY 1500UF 6.3V 2924

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCN4158M006R0055 478-9332-1-ND 478-9332-6-ND 1186557-TCN4158M006R0055 29X1393 TCN4158M006R0055
Product Name SMD 1500uF 0.055 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 1500Uf, 6.3V, Case4, Reel; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers