33µF Molded Tantalum Polymer Capacitor 16V 2917 (7343 Metric) 70mOhm @ 100kHz
CAP TANT POLY 33UF 16V 2917
CAP, 33µF, 16V, 20% ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-12561-2-ND | TCQD336M016R0070E | 50AC7392 |
| Product Name | Tantalum - Polymer Capacitors | Capacitors - Tantalum - Polymer Capacitors | Cap, 33Μf, 16V, 20% Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF |