Kyocera Corporation Tantalum Capacitors TCSP1A476M8R

Description
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCSP1A476M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP1A476M8RTR-ND
Tantalum Capacitors 478-TCSP1A476M8RTR-ND
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TCSP1A476M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP1A476M8RDKR-ND
Tantalum Capacitors 478-TCSP1A476M8RDKR-ND
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TCSP1A476M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCSP1A476M8RCT-ND
Tantalum Capacitors 478-TCSP1A476M8RCT-ND
47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

47µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TCSP1A476M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCSP1A476M8R
Tantalum Capacitors TCSP1A476M8R
CAP TANT 47UF 20% 10V 0805

CAP TANT 47UF 20% 10V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCSP1A476M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCSP1A476M8R
Capacitors - Tantalum Capacitors TCSP1A476M8R
CAP TANT 47UF 20% 10V 0805

CAP TANT 47UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCSP1A476M8RTR-ND 478-TCSP1A476M8RDKR-ND TCSP1A476M8R TCSP1A476M8R
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC475K050P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers