Kyocera Corporation Tantalum - Polymer Capacitors TCNT157M006R0200E

Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-12545-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12545-6-ND
Tantalum - Polymer Capacitors 478-12545-6-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12545-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12545-2-ND
Tantalum - Polymer Capacitors 478-12545-2-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-12545-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-12545-1-ND
Tantalum - Polymer Capacitors 478-12545-1-ND
150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

150µF Molded Tantalum Polymer Capacitor 6.3V 1411 (3528 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150uF 0.2 Ohm Capacitor
70-TCNT157M006R0200E
SMD 150uF 0.2 Ohm Capacitor 70-TCNT157M006R0200E
Cap Tant Polymer 150uF 6.3VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT157M006R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT157M006R0200E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 150uF 6.3VDC T CASE 20%( 3.5 X 2.8 X 1.2mm) Undertab SMD 3528-12 0.2 Ohm 105°C T/R Product overview: TCNT157M006R0200E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCNT157M006R0200E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 958395-TCNT157M006R0200E - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
958395-TCNT157M006R0200E
Capacitors - Tantalum - Polymer Capacitors 958395-TCNT157M006R0200E
Win Source Part Number: 958395-TCNT157M006R0 200E Category: Capacitors>Tantalum - Polymer Capacitors Series: TCN Type: Molded Features: General Purpose Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Manufacturer Size Code: T Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 4 (72 Hours) HTSUS: 8532.21.0050 Mfr: KYOCERA AVX Other Names: 478-12545-6,478-1254 5-2,478-12545-1

Win Source Part Number: 958395-TCNT157M006R0200E
Category: Capacitors>Tantalum - Polymer Capacitors
Series: TCN
Type: Molded
Features: General Purpose
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Manufacturer Size Code: T
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 4 (72 Hours)
HTSUS: 8532.21.0050
Mfr: KYOCERA AVX
Other Names: 478-12545-6,478-12545-2,478-12545-1

Buy Now Datasheet
Sheung Wan, Hong Kong
Tantalum Capacitors - Polymer SMD
TCNT157M006R0200E
Tantalum Capacitors - Polymer SMD TCNT157M006R0200E
Tantalum Capacitors - Polymer SMD 6.3V 150uF Blk Resin ESR=200Ohms

Tantalum Capacitors - Polymer SMD 6.3V 150uF Blk Resin ESR=200Ohms

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCNT157M006R0200E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
TCNT157M006R0200E
Capacitors - Tantalum - Polymer Capacitors TCNT157M006R0200E
CAP TANT POLY 150UF 6.3V 1411

CAP TANT POLY 150UF 6.3V 1411

Supplier's Site
Cap, 150Uf, 6.3V, Tant, Polymer, Case T; Capacitance Kyocera Avx - 99AC9715 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 6.3V, Tant, Polymer, Case T; Capacitance Kyocera Avx
99AC9715
Cap, 150Uf, 6.3V, Tant, Polymer, Case T; Capacitance Kyocera Avx 99AC9715
CAP, 150UF, 6.3V, TANT, POLYMER, CASE T; Capacitance:150µF; Voltage Rating:6.3V; Product Range:TCN Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 150UF, 6.3V, TANT, POLYMER, CASE T; Capacitance:150µF; Voltage Rating:6.3V; Product Range:TCN Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:T; ESR:0.2ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12545-6-ND 478-12545-2-ND 70-TCNT157M006R0200E 958395-TCNT157M006R0200E TCNT157M006R0200E TCNT157M006R0200E 99AC9715
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors SMD 150uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitors - Polymer SMD Capacitors - Tantalum - Polymer Capacitors Cap, 150Uf, 6.3V, Tant, Polymer, Case T; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details