Kyocera Corporation 22UF 10V Capacitor TCTPL1A226M8R

Description
CAP TANT 22UF 20% 10V 0805 Product overview: TCTPL1A226M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTPL1A226M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 22UF 20% 10V 0805 Product overview: TCTPL1A226M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTPL1A226M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 10V Capacitor
59-TCTPL1A226M8R
22UF 10V Capacitor 59-TCTPL1A226M8R
CAP TANT 22UF 20% 10V 0805 Product overview: TCTPL1A226M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTPL1A226M8R can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 10V 0805 Product overview: TCTPL1A226M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTPL1A226M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-TCTPL1A226M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTPL1A226M8RCT-ND
Tantalum Capacitors 478-TCTPL1A226M8RCT-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCTPL1A226M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTPL1A226M8RTR-ND
Tantalum Capacitors 478-TCTPL1A226M8RTR-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Tantalum Capacitors - 478-TCTPL1A226M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTPL1A226M8RDKR-ND
Tantalum Capacitors 478-TCTPL1A226M8RDKR-ND
22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

22µF Molded Tantalum Capacitors 10V 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330533-TCTPL1A226M8R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330533-TCTPL1A226M8R
Capacitors - Tantalum Capacitors 1330533-TCTPL1A226M8R
Manufacturer: KYOCERA AVX Win Source Part Number: 1330533-TCTPL1A226M8 R Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V Manufacturer Size Code: PL Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 511-TCTPL1A226M8RCT, 511-TCTPL1A226M8RTR, 511-TCTPL1A226M8RCT- ND,511-TCTPL1A226M8R TR-ND,TCTPL1A226M8R- ND,478-TCTPL1A226M8R DKR,478-TCTPL1A226M8 RTR,511-TCTPL1A226M8 RDKR,478-TCTPL1A226M 8RCT,511-TCTPL1A226M 8RDKR-ND RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330533-TCTPL1A226M8R
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Manufacturer Size Code: PL
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 511-TCTPL1A226M8RCT,511-TCTPL1A226M8RTR,511-TCTPL1A226M8RCT-ND,511-TCTPL1A226M8RTR-ND,TCTPL1A226M8R-ND,478-TCTPL1A226M8RDKR,478-TCTPL1A226M8RTR,511-TCTPL1A226M8RDKR,478-TCTPL1A226M8RCT,511-TCTPL1A226M8RDKR-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TCTPL1A226M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCTPL1A226M8R
Capacitors - Tantalum Capacitors TCTPL1A226M8R
CAP TANT 22UF 20% 10V 0805

CAP TANT 22UF 20% 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TCTPL1A226M8R 478-TCTPL1A226M8RCT-ND 478-TCTPL1A226M8RDKR-ND 1330533-TCTPL1A226M8R TCTPL1A226M8R
Product Name 22UF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 335AVD050MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details