Cornell Dubilier Aluminum Electrolytic Capacitors TCX151T150J2L

Description
150µF 150V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 150V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - TCX151T150J2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
TCX151T150J2L-ND
Aluminum Electrolytic Capacitors TCX151T150J2L-ND
150µF 150V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 120Hz 2000 Hrs @ 105°C

150µF 150V Aluminum Electrolytic Capacitors Axial, Can 404mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number TCX151T150J2L-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701137 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details