CAP TANT 10UF 20% 16V 0805
Chip Tantalum Capacitors Product overview: TCTP1C106M8R-E1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTP1C106M8R-E1 can be used for catalog matching and distributor lookup.
CAP TANT 10UF 20% 16V 0805
CAP TANT 10UF 20% 16V 0805
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCTP1C106M8R-E1-ND | 59-TCTP1C106M8R-E1 | TCTP1C106M8R-E1 | TCTP1C106M8R-E1 |
| Product Name | Tantalum Capacitors | Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |