Kyocera Corporation Automotive SMD 330uF 0.025 Ohm Capacitor TCQD337M006R0025E

Description
Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD337M006R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD337M006R0025E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD337M006R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD337M006R0025E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 330uF 0.025 Ohm Capacitor
70-TCQD337M006R0025E
Automotive SMD 330uF 0.025 Ohm Capacitor 70-TCQD337M006R0025E
Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD337M006R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD337M006R0025E can be used for catalog matching and distributor lookup.

Cap Tant Polymer 330uF 6.3VDC D CASE 20%( 7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.025 Ohm 125°C T/R Automotive AEC-Q200 Product overview: TCQD337M006R0025E from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 0.025 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 0.025 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCQD337M006R0025E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-13402-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13402-1-ND
Tantalum - Polymer Capacitors 478-13402-1-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-13402-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-13402-2-ND
Tantalum - Polymer Capacitors 478-13402-2-ND
330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

330µF Molded Tantalum Polymer Capacitor 6.3V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Type: Header, Male Pins, Shrouded (4 Side) ESR (Equivalent Series Resistance): 100mOhm @ 100kHz Operating Temperature: -40°C ~ 85°C Lifetime @ Temp.: 6000 Hrs @ 105°C Mounting Type: Fixed Package / Case: 6-UDFN Exposed Pad, 6-TMLF®

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Type: Header, Male Pins, Shrouded (4 Side)
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Operating Temperature: -40°C ~ 85°C
Lifetime @ Temp.: 6000 Hrs @ 105°C
Mounting Type: Fixed
Package / Case: 6-UDFN Exposed Pad, 6-TMLF®

Buy Now Datasheet
Polymer Capacitors - 1864706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1864706
Polymer Capacitors 1864706
KYOCERA AVX TCQD337M006R0025E

KYOCERA AVX TCQD337M006R0025E

Supplier's Site
Polymer Capacitors - 1864771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1864771
Polymer Capacitors 1864771
KYOCERA AVX TCQD337M006R0025E

KYOCERA AVX TCQD337M006R0025E

Supplier's Site
Polymer Capacitors - 1864771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1864771P
Polymer Capacitors 1864771P
KYOCERA AVX TCQD337M006R0025E

KYOCERA AVX TCQD337M006R0025E

Supplier's Site
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx - 77AC3901 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx
77AC3901
Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx 77AC3901
CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Voltage Rating:6.3V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 330UF, 6.3V, TANT, POLYMER, CASE D; Capacitance:330µF; Voltage Rating:6.3V; Product Range:TCQ Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCQD337M006R0025E - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCQD337M006R0025E
Capacitors - Tantalum - Polymer Capacitors TCQD337M006R0025E
CAP TANT POLY 330UF 6.3V 2917

CAP TANT POLY 330UF 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCQD337M006R0025E 478-13402-1-ND 1864706 1864771P 77AC3901 TCQD337M006R0025E
Product Name Automotive SMD 330uF 0.025 Ohm Capacitor Tantalum - Polymer Capacitors Connectors,Interconnects Polymer Capacitors Polymer Capacitors Cap, 330Uf, 6.3V, Tant, Polymer, Case D; Capacitance Kyocera Avx Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 226SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers