Kyocera Corporation SMD 22uF 0.2 Ohm Capacitor TCSOPL1A226M8R

Description
Cap Tant Polymer 22uF 10VDC PL CASE 20%( 2 X 1.25 X 0.9mm) Inward L SMD 2012-10 0.2 Ohm 105°C T/R Product overview: TCSOPL1A226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCSOPL1A226M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Polymer 22uF 10VDC PL CASE 20%( 2 X 1.25 X 0.9mm) Inward L SMD 2012-10 0.2 Ohm 105°C T/R Product overview: TCSOPL1A226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCSOPL1A226M8R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22uF 0.2 Ohm Capacitor - 70-TCSOPL1A226M8R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uF 0.2 Ohm Capacitor
70-TCSOPL1A226M8R
SMD 22uF 0.2 Ohm Capacitor 70-TCSOPL1A226M8R
Cap Tant Polymer 22uF 10VDC PL CASE 20%( 2 X 1.25 X 0.9mm) Inward L SMD 2012-10 0.2 Ohm 105°C T/R Product overview: TCSOPL1A226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCSOPL1A226M8R can be used for catalog matching and distributor lookup.

Cap Tant Polymer 22uF 10VDC PL CASE 20%( 2 X 1.25 X 0.9mm) Inward L SMD 2012-10 0.2 Ohm 105°C T/R Product overview: TCSOPL1A226M8R from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-TCSOPL1A226M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum - Polymer Capacitors - 478-TCSOPL1A226M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCSOPL1A226M8RDKR-ND
Tantalum - Polymer Capacitors 478-TCSOPL1A226M8RDKR-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCSOPL1A226M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCSOPL1A226M8RTR-ND
Tantalum - Polymer Capacitors 478-TCSOPL1A226M8RTR-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-TCSOPL1A226M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-TCSOPL1A226M8RCT-ND
Tantalum - Polymer Capacitors 478-TCSOPL1A226M8RCT-ND
22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

22µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - TCSOPL1A226M8R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum - Polymer Capacitors
TCSOPL1A226M8R
Capacitors - Tantalum - Polymer Capacitors TCSOPL1A226M8R
CAP TANT POLY 22UF 10V 0805

CAP TANT POLY 22UF 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 70-TCSOPL1A226M8R 478-TCSOPL1A226M8RDKR-ND 478-TCSOPL1A226M8RTR-ND TCSOPL1A226M8R
Product Name SMD 22uF 0.2 Ohm Capacitor Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 106NPS050MEL - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers