A- CASE / 157- CAP CODE / POLY
A- CASE / 157- CAP CODE / POLY
A- CASE / 157- CAP CODE / POLY
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-TCTOA0J157M8RCT-ND | 478-TCTOA0J157M8RDKR-ND |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Tantalum | Tantalum |