Kyocera Corporation Tantalum Capacitors TCTAS1A476M8R

Description
AS- CASE / 476- CAP CODE / MN02
Request a Quote Datasheet
Description
AS- CASE / 476- CAP CODE / MN02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCTAS1A476M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAS1A476M8RCT-ND
Tantalum Capacitors 478-TCTAS1A476M8RCT-ND
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Buy Now Datasheet
Tantalum Capacitors - 478-TCTAS1A476M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCTAS1A476M8RTR-ND
Tantalum Capacitors 478-TCTAS1A476M8RTR-ND
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Buy Now Datasheet
Singapore, Singapore
AS- CASE / 476- CAP CODE / MN02 Product overview: TCTAS1A476M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAS1A476M8R can be used for catalog matching and distributor lookup.

AS- CASE / 476- CAP CODE / MN02 Product overview: TCTAS1A476M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCTAS1A476M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TCTAS1A476M8R - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TCTAS1A476M8R
Tantalum Capacitors TCTAS1A476M8R
AS- CASE / 476- CAP CODE / MN02

AS- CASE / 476- CAP CODE / MN02

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-TCTAS1A476M8RCT-ND 59-TCTAS1A476M8R TCTAS1A476M8R
Product Name Tantalum Capacitors Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details