Kyocera Corporation Tantalum Capacitors TCP1A225M8R

Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TCP1A225M8RTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A225M8RTR-ND
Tantalum Capacitors 478-TCP1A225M8RTR-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP1A225M8RDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A225M8RDKR-ND
Tantalum Capacitors 478-TCP1A225M8RDKR-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-TCP1A225M8RCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TCP1A225M8RCT-ND
Tantalum Capacitors 478-TCP1A225M8RCT-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 14.4Ohm

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
59-TCP1A225M8R
2.2UF 10V Capacitor 59-TCP1A225M8R
CAP TANT 2.2UF 20% 10V 0805 Product overview: TCP1A225M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A225M8R can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 10V 0805 Product overview: TCP1A225M8R from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TCP1A225M8R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TCP1A225M8R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TCP1A225M8R
Capacitors - Tantalum Capacitors TCP1A225M8R
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TCP1A225M8RTR-ND 478-TCP1A225M8RDKR-ND 59-TCP1A225M8R TCP1A225M8R
Product Name Tantalum Capacitors Tantalum Capacitors 2.2UF 10V Capacitor Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details