Vishay Intertechnology, Inc. Ceramic Capacitors TD030090BH20133BH1

Description
200pF ±5% 10000V (10kV) Ceramic Capacitor R42 Nonstandard, Tabbed
Request a Quote Datasheet
Description
200pF ±5% 10000V (10kV) Ceramic Capacitor R42 Nonstandard, Tabbed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - TD030090BH20133BH1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
TD030090BH20133BH1-ND
Ceramic Capacitors TD030090BH20133BH1-ND
200pF ±5% 10000V (10kV) Ceramic Capacitor R42 Nonstandard, Tabbed

200pF ±5% 10000V (10kV) Ceramic Capacitor R42 Nonstandard, Tabbed

Buy Now Datasheet
Ceramic Capacitors - TD030090BH20133BH1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
TD030090BH20133BH1
Ceramic Capacitors TD030090BH20133BH1
CAP CER 200PF 10KV R42 NONSTND

CAP CER 200PF 10KV R42 NONSTND

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number TD030090BH20133BH1-ND TD030090BH20133BH1
Product Name Ceramic Capacitors Ceramic Capacitors
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 10000 volts 10000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers