The product is a 22µF tantalum capacitor with a rated voltage of 10V, compliant with AEC-Q200 standards, making it suitable for automotive applications. It features a capacitance tolerance of ±20% and has a low equivalent series resistance (ESR) of 0.07 ohms. The capacitor operates effectively within a temperature range of -55°C to +125°C and has a leakage current specification of 0.1CV. The component is designed for robust performance in environments with high humidity, rated for 1000 hours at 85°C and 85% relative humidity. It is packaged in a Case B size, measuring 3.5mm in length and 2.8mm in width, and is RoHS compliant. This capacitor is ideal for use in DC/DC converters, telecommunications, and various automotive electronic applications.
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
22µF Molded Tantalum Polymer Capacitor 10V 1411 (3528 Metric) 70mOhm @ 100kHz
CAP, AEC-Q200, 22UF, 10V, TANT, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP, AEC-Q200, 22UF, 10V, TANT, CASE B; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:B; ESR:0.07ohm; Capacitor Case / Package:1411 [3528 Metric]; Product Length:3.5mm; Product Width:2.8mm RoHS Compliant: Yes
CAP TANT POLY 22UF 10V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TCQB226M010R0070ETR-ND | 478-TCQB226M010R0070EDKR-ND | 77AH1140 | TCQB226M010R0070E |
| Product Name | Tantalum - Polymer Capacitors | Tantalum - Polymer Capacitors | Cap, Aec-Q200, 22Uf, 10V, Tant, Case B; Capacitance Kyocera Avx | Capacitors - Tantalum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |