DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
880
890
900
910
920
930
936
937
938
939
940
941
942
943
944
945
946
947
948
950
960
970
980
990
1000
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "3 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (4 Conductor, TRRS) Connector Solder" | |
| "4 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "5 Position FFC Connector Contacts, Vertical - 1 Sided 0.050"" (1.27mm) Through Hole" | |
| "5 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "6 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "7 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "8 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Latch Lock 50Pos 0.050"" (1.27mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| "Pin Receptacle Connector 0.084"" ~ 0.102"" (2.13mm ~ 2.59mm) No Tail Press-Fit" | |
| "Power Barrel Connector Plug 2.10mm ID (0.083""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| "Power Barrel Connector Plug 2.50mm ID (0.098""), 5.50mm OD (0.217"") Free Hanging (In-Line)" | |
| 1 HOLE LONG BARREL 1/2 HOLE 3/0 | |
| 1 HOLE LONG BARREL 1/2 HOLE 4/0 | |
| 1 HOLE LONG BARREL 1/4 HOLE NO6 | |
| 1 HOLE LONG BARREL 1/4 HOLE NO8 | |
| 1 HOLE LONG BARREL 3/8 HOLE 2/0 | |
| 1 HOLE LONG BARREL 5/16 HOLE NO1 | |
| 1 Pole Power Distribution Block 1000V | |
| 1000 KCMIL LNG 2H 5/8 ON 1 3/4 C | |
| 1250 CU LUG LNG BRL 2HL STR 1/2I | |
| 192 (16 x 16) Pos BGA Socket Gold Through Hole | |
| 2 Position Adapter Connector SAE Connector To SAE Connector | |
| 256 (16 x 16) Pos BGA Socket Gold Through Hole | |
| 262 CU LNG BRL LUG NRW 5/8 BLT P | |
| 3/0 LNG 90 BND 1H 1/4 BLT TIN PL | |
| 300 CU STD BRL 1/2 BLT 45 DEG TN | |
| 4/0 LNG 1/2 BLT 90 DEG BTM TIN P | |
| 45 DEG COLOR KEY | |
| 535 CU LONG BAR 2H 45DEG WITH PH | |
| 54868BE 45 DEGREE BEND | |
| 54868BE 90 DEG BEND, 3/8 ON 1 PE | |
| 54870BE BELL SHAPED END | |
| 54870BE BLANK TONGUE | |
| 54872BE 3/8 ON 1 3/4 CENTERS | |
| 54872BE 90 DEG. 3/8 ON 1 IN CENT | |
| 54874 WITH 90 DEG BEND BLANK TON | |
| 54874BE 45 DEG BND. BLANK TONGUE | |
| 54874BE 90 DEGREE BEND | |
| 54874BE BELL SHAPED END | |
| 54876BE 3/8 ON 1 1/16 BELL SHAPE | |
| 54876BE 3/8 ON 1IN CENTERS BELL | |
| 54876BE 45 DEGREE BEND | |
| 54876BE BELL SHAPED END | |
| 54876BE BOTTOM STACKING | |
| 54876BE NARROW TONGUE | |
| 54878BE 45 DEGREE BEND | |
| 54878BE 90 DEGREE BEND | |
| 54878BE BELL SHAPED END | |
| 54878BE NARROW TONGUE W/PEEP HOL | |
| 54879BE 1325/24 BELL SHAPED END | |
| 54879BE WITH NARROW TONGUE WITH | |
| 54879BENT 3/8 BLT 1 IN CL PEEP H | |
| 54880BE 45 DEGREE BEND | |
| 54880BE BELL SHAPED END | |
| 54880BE NARROW TONGUE_PEEP HOLE | |
| 54905BE 3/8 BOLT WITH PEEP HOLE | |
| 54905BE 5/16 BLT. PEEP HL. BELL | |
| 54905BE PEEP HOLE BELLED END | |
| 54906BE 3/8 BOLT PEEP HLE. BELL | |
| 54906BE 5/16 BLT. PEEP HL BELL E | |
| 54906BE NICKEL PLATED | |
| 54906BE PEEP HOLE BELLED END | |
| 54906BE WITH 3/8 BOLT | |
| 54906BE WITH 5/16 HOLE | |
| 54908BE 90 DEG BND PEEP HOLE | |
| 54908BE 90 DEGREE BEND | |
| 54908BE WITH PEEP HOLE | |
| 54910BE BELL SHAPED END | |
| 54910BE NICKEL PLATED | |
| 54910BE WITH PEEP HOLE | |
| 54913BE 45 DEGREE BEND 3/8 BOLT | |
| 54913BE WITH BELL SHAPED END | |
| 54914BE 5/8 BLT 1H 45D LNG BRL | |
| 54914BE 90 DEG BND BOTTOM 3/8 PH | |
| 54915BE 45 DEGREE BEND | |
| 54915BE 5/8 BOLT WITH PEEP HOLE | |
| 54915BE 90 DEGREE BEND | |
| 54915BE WITH PEEP HOLE | |
| 54916BE 45 DEGREE BEND | |
| 54916BE 90 DEGREE BEND | |
| 54916BE BELL SHAPED END | |
| 54918BE 45 DEGREE BEND | |
| 54918BE BLANK TONGUE | |
| 54921BE 3/8 BOLT | |
| 54921BE 45 DEGREE BEND | |
| 54921BE 90 DEGREE BEND | |
| 54921BE BELL SHAPE END | |
| 54922BE 45 DEGREE BEND | |
| 54922BE 90 DEGREE BEND | |
| 54922BE BELL SHAPE END | |
| 54930BE 90 DEG BEND W/PEEP HOLE | |
| 54933BE 3/8 BOLT | |
| 54942BE 1/4 PEEP HOLE BELL SHAPE | |
| 54942BE BLANK TNG BELL SHAPED EN | |
| 54945BE 90 DEGREE BEND | |
| 54947BE 1/4 BOLT PEEP HOLE | |
| 54947BE WITH PEEP HOLE | |
| 54949BE WITH PPEP HOLE | |
| 54950BE 45 DEGREE BEND | |
| 54950BE PEEP HOLE | |
| 54965BE 3/8 BOLT W/PEEP HOLE | |
| 54965BE BELL SHAPED END | |
| 54970BE 3/8 BOLT PEEP HOLE | |
| 54970BE 5/16 INCH BOLT | |
| 54970BE BELL SHAPE END | |
| 54970BE PEEP HOLE | |
| 54979BE BELL SHAPED END | |
| 700 KCMIL LG BAR 1/2 ON 1 3/4 CL | |
| 700 LONG BARREL 1/2 BOLT 1 HOLE | |
| 750 KCMIL LNG 2H 5/8 ON 1 3/4 CL | |
| 90 DEG LUG | |
| 90 DEG W/ FIG 6 & FIG 6 | |
| 90 DEG W/FIG 6 & FIG 6 | |
| ADAP,RADIUS R/A SMA(M) TO SMA(F) | |
| Adapter Fiber Optic Connector FC Receptacle To ST Receptacle Panel Mount, Square Flange | |
| Adapter Fiber Optic Connector FSMA Receptacle To Active Device Board/Panel Mount | |
| Adapter Fiber Optic Connector SC Receptacle To FC Receptacle Panel Mount, Flange; Snap-In | |
| Adapter Fiber Optic Connector SC Receptacle To FC Receptacle Panel Mount, Square Flange | |
| Adapter Fiber Optic Connector SC Receptacle To ST Receptacle Panel Mount, Flange; Snap-In | |
| Adapter Fiber Optic Connector SC Receptacle To ST Receptacle Panel Mount, Square Flange | |
| Adapter Fiber Optic Connector ST Receptacle To Active Device Board/Panel Mount | |
| AUDIO JACK STEREO 3.5MM 3COND | |
| AUDIO JACK STEREO 3.5MM 4COND | |
| BLANK TNG LUG MOD | |
| CK LUG BLIND END PLAIN FINISH | |
| COLOR KEY 90 | |
| CONN CAP M12 | |
| CONN CAP M8 W/LEASH | |
| CONN CAP M8 | |
| CONN PLUG MALE 3P GOLD FLANGE | |
| CONN PLUG MALE 3P GOLD SLDR CUP | |
| CONN PLUG MALE 4P GOLD FLANGE | |
| CONN PLUG MALE 4P GOLD SLDR CUP | |
| CONN PLUG MALE 4POS GOLD CRIMP | |
| CONN PLUG MALE 4POS GOLD SLDR | |
| CONN PLUG MALE 5P GOLD FLANGE | |
| CONN PLUG MALE 5POS GOLD CRIMP | |
| CONN PLUG MALE 5POS GOLD SLDR | |
| CONN PLUG MALE 6POS GOLD SLDR | |
| CONN PLUG MALE 8POS GOLD CRIMP | |
| CONN PLUG MALE 8POS GOLD SLDR | |
| CONN PLUG MALE M12-4 4POS SLDR | |
| CONN PLUG MALE M12-4POS SCREW | |
| CONN PLUG MALE M12-5 4POS CRIMP | |
| CONN PLUG MALE M12-5 5POS CRIMP | |
| CONN PLUG MALE M12-5 5POS SLDR | |
| CONN PLUG MALE M12-5POS SCREW | |
| CONN PLUG MALE M12-8 8POS CRIMP | |
| CONN PLUG MALE POWER DIN 3POS | |
| CONN PLUG MALE POWER DIN 4POS | |
| CONN PWR JACK 2.1X5.5MM SOLDER | |
| CONN PWR PLUG 2.5X5.5MM SOLDER | |
| CONN PWR PLUG 2X5.5MM SOLDER | |
| CONN RCPT FMALE 3P GOLD FLANGE | |
| CONN RCPT FMALE 3P GOLD SLDR CUP | |
| CONN RCPT FMALE 4P GOLD FLANGE | |
| CONN RCPT FMALE 4P GOLD SLDR CUP | |
| CONN RCPT FMALE 5P GOLD FLANGE | |
| CONN RCPT FMALE 5POS GOLD CRIMP | |
| CONN RCPT FMALE 5POS GOLD SLDR | |
| CONN RCPT FMALE 6POS GOLD SLDR | |
| CONN RCPT FMALE 8POS GOLD SLDR | |
| CONN RCPT FMALE M12-4 4POS CRIMP | |
| CONN RCPT FMALE M12-4 4POS SLDR | |
| CONN RCPT FMALE M12-4POS SCREW | |
| CONN RCPT FMALE M12-5 5POS CRIMP | |
| CONN RCPT FMALE M12-5POS SCREW | |
| CONN,CU,LONG BARL,LD PLT | |
| Connector Adapter For Power Entry Inlets and Outlets | |
| Connector Cap (Cover) For Power Jack | |
| Connector Cap (Cover) M12 Silver | |
| Connector Header Through Hole 2 position | |
| Connector Slide Ratchet For USB - microUSB B | |
| CONNECTOR, CU, LONG BARL | |
| CONNECTOR,CU,LONG BARL | |
| Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Snap-In | |
| CU 1 HOLE LNG BRL 1/0 WIRE, 5/16 | |
| CU 1HL LUG 90D LNGBRL 4/0 1/2B P | |
| CU 400 LG BAR 1/2 ON 1 3/4 PF W/ | |
| CU TP 1HL LUG 45D LONG 1/0 3/8B | |
| CU TP 1HL LUG 45D LONG 2/0 1/2B | |
| CU TP 1HL LUG 45D LONG 2/0 3/8B | |
| CU TP 1HL LUG 45D LONG 3/0 1/2B | |
| CU TP 1HL LUG 45D LONG NO2 1/4B | |
| CU TP 1HL LUG 45D LONG NO4 1/4B | |
| CU TP 1HL LUG 45D LONG NO6 1/4B | |
| CU TP 1HL LUG 90D LNG NO1 5/16B | |
| CU TP 1HL LUG 90D LNG NO2 5/16B | |
| CU TP 1HL LUG 90D LNG NO6 NO10B | |
| CU TP 1HL LUG 90D LONG 1/0 1/2B | |
| CU TP 1HL LUG 90D LONG 1/0 1/4B | |
| CU TP 1HL LUG 90D LONG 1/0 3/8B | |
| CU TP 1HL LUG 90D LONG 2/0 1/2B | |
| CU TP 1HL LUG 90D LONG 250 1/2B | |
| CU TP 1HL LUG 90D LONG 3/0 1/2B | |
| CU TP 1HL LUG 90D LONG 4/0 3/8B | |
| CU TP 1HL LUG 90D LONG 500 1/2B | |
| CU TP 1HL LUG 90D LONG NO2 1/4B | |
| CU TP 1HL LUG 90D LONG NO4 1/4B | |
| CU TP 1HL LUG 90D LONG NO6 1/4B | |
| CU TP 1HL LUG 90DLNG NO2 NO10B B | |
| CU TP 1HL LUG 90DLONG NO4 1/4B G | |
| CU TP 1HL LUG LNG BRL 1/0 NO10B | |
| CU TP 1HL LUG LNG BRL NO2 5/16B | |
| CU TP 1HL LUG LNG BRL NO2 NO10B | |
| CU TP 1HL LUG LNG BRL NO4 NO10B | |
| CU TP 1HL LUG LNG BRL NO6 5/16B | |
| CU TP 1HL LUG LNG BRL NO6 NO10B | |
| CU TP 1HL LUG LNG BRL NO8 NO10B | |
| CU TP 1HL LUG LONG BRL 1/0 1/2B | |
| CU TP 1HL LUG LONG BRL 1/0 1/4B | |
| CU TP 1HL LUG LONG BRL 1/0 3/8B | |
| CU TP 1HL LUG LONG BRL 2/0 1/2B | |
| CU TP 1HL LUG LONG BRL 250 1/2B | |
| CU TP 1HL LUG LONG BRL 300 1/2B | |
| CU TP 1HL LUG LONG BRL 350 1/2B | |
| CU TP 1HL LUG LONG BRL 4/0 5/8B | |
| CU TP 1HL LUG LONG BRL 400 1/2B | |
| CU TP 1HL LUG LONG BRL 500 1/2B | |
| CU TP 1HL LUG LONG BRL 500 5/8B | |
| CU TP 1HL LUG LONG BRL 600 1/2B | |
| CU TP 1HL LUG LONG BRL 600 5/8B | |
| CU TP 1HL LUG LONG BRL 750 1/2B | |
| CU TP 1HL LUG LONG BRL NO2 1/4B | |
| CU TP 1HL LUG LONG BRL NO4 1/4B | |
| CU TP 1HL LUG LONG BRL NO6 1/4B | |
| CU TP 1HL LUG LONG BRL NO6 3/8B | |
| CU TP 1HL LUG LONGBRL 1/0 3/8B P | |
| CU TP 1HL LUG LONGBRL 4/0 3/8B P | |
| CU TP 1HL LUG LONGBRL NO4 1/4B G | |
| CU TP 1HL LUG LONGBRL NO6 NO10B | |
| CU TP 1HL LUG90D LONG NO6 1/4B B | |
| CU TP 1HL LUG90D LONG NO8 NO10B | |
| CU TP 2HL LUG 45D LONG 350 1/2B | |
| CU TP 2HL LUG 90D LONG 250 1/2B | |
| CU TP 2HL LUG 90D LONG 500 1/2B | |
| CU TP 2HL LUG LONGBRL 350 1/2B R | |
| CU TP 2HL LUG LONGBRL 400 1/2B B | |
| CU TP 2HL LUG LONGBRL 500 1/2B B | |
| CU TP 2HL LUG LONGBRL 600 1/2B G | |
| CU TP 2HL LUG LONGBRL 750 1/2B B | |
| CU TP BLNK TNGE LUG LONG 350 RED | |
| CU TP BLNK TNGE LUG LONG 400 BLU | |
| CU TP BLNKTNGE LUG LONG 3/0 ORG | |
| CU TP BLNKTNGE LUG LONG NO2 BRN | |
| CU TP1HL LUG 45D LNG NO.2NO.10B | |
| Fiber Optic Plug Connector FSMA Simplex 231µm Silver | |
| FIG 6 2 FIG 8 GRD 3/4IN ROD 250- | |
| FIG 6 2 FIG 8 GRD 5/8IN ROD 250- | |
| FIG 6 CONN, 250-500 MAIN, 1/0-2/ | |
| FIG 6 CONN, 250-500 MAIN, 3/0-25 | |
| FIG 6 CONN, 250-500 MAIN, 350-25 | |
| FIG 6 CONN, 250-500 MAIN, 4-2 TA | |
| FIG 6 CONN, 6-2 MAIN, 6-2 TAP | |
| FIG 6TO6, 2-250 BOTH ELEMENTS | |
| FIG 6TO6, 250-500 AND 6-2 CBLTOC | |
| FIG 6TO8, 1/2IN GRD RD, 250-500 | |
| FIG 6TO8, 1IN GRD ROD, 2-250 CBL | |
| FIG 6TO8, 3/4IN GRD ROD, 2-250 C | |
| FIG 6TO8, 3/4IN GRD ROD, 250-500 | |
| FIG 6TO8, 5/8IN GRD ROD, 250-500 | |
| FIG6-8 CU COMP GRND ROD 2-250 3/ | |
| L. BARREL, 1 HOLE, BLIND END, 90 | |
| L. BRL/1 HOLE/BLIND END/45 BEND | |
| LGBRL 1HOLE 90BEND PEEP TP BLUE | |
| LNG BAR 350 1/2 BH ON 1-3/4 TIN | |
| LONG BARREL, 1 HOLE, BLIND END, | |
| LONG BRL, 2 HOLE, BLIND END,90 B | |
| LONG BRL/1 HOLE/BLIND END/45 BEN | |
| M12 X-CODE 8POS RCPT FREE HANG | |
| Microphone Plug Mono Connector Screw | |
| NO2 90 DEG BND 1H 1/2 BOLT TIN P | |
| O-RING SILICONE WHITE USB MICROB | |
| POWER JACK SEAL CAP | |
| Ring Terminal Connector 5/16 Stud D-Shaped 8 AWG Crimp | |
| TRIOMATE V 7P L=4.064(LEAD FR) |
| << Prev | Next >> |