TE Connectivity PCB D-Sub Connectors 5745925-2

Description
Body Features Connector Profile : Medium Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Medium Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5745925-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5745925-2
PCB D-Sub Connectors 5745925-2
Body Features Connector Profile : Medium Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF, Polyester GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 78 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Termination Features Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ] Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 5.8 MM  [.228 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Medium
  • Mating Retention Feature Material : Brass
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF, Polyester GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail, Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 78

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Rectangular Termination Post & Tail Thickness : .63 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .86 MM  [.034 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post & Tail Length : 5.8 MM  [.228 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32040-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32040-ND
D-Sub Connector Assemblies A32040-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5745925-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745925-2
D-Sub Connectors 5745925-2
25 RCPT ACT PIN/MS MED INSRT

25 RCPT ACT PIN/MS MED INSRT

Buy Now
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7411 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7411
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7411
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5745925-2 A32040-ND 5745925-2 42K7411
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies D-Sub Connectors D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data