Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
37 Position D-Sub Receptacle, Female Sockets Connector
37 MSFL RCPT RA 590 (IN,FM,BL)
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5747839-4 | 5747839-4-ND | 5747839-4 | 73P5369 |
| Product Name | D-Shaped Connectors | D-Sub Connector Assemblies | D-Sub Connectors | 37 Msfl Rcpt Ra 590 (In,fm,bl) Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Termination | Through Hole - Solder | |||
| Mounting | Board Mount | Through Hole, Right Angle | ||
| Current Rating | 6.0 amps | 6.0 amps |