TE Connectivity D-Shaped Connectors 5747252-4

Description
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747252-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747252-4
D-Shaped Connectors 5747252-4
Body Features Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 37 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Polyester, Nylon Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 52 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Board-to-Board Ground Feature Type : Grounding Straps, Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 37
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Polyester, Nylon
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 52

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps, Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32162-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32162-ND
D-Sub Connector Assemblies A32162-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5747252-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747252-4
D-Sub Connectors 5747252-4
37 MSFL PLUG RA 318 (IN,FM)

37 MSFL PLUG RA 318 (IN,FM)

Buy Now
D-Sub Connectors - 5747252-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747252-4
D-Sub Connectors 5747252-4
RA FL 318 PLUG

RA FL 318 PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747252-4
D-Sub Connectors 5747252-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365126-5747252-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365126-5747252-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365126-5747252-4
Win Source Part Number: 1365126-5747252-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Ground Strap, Grounding Indents Base Product Number: 5747252 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 37 Number of Rows: 2 Termination: Solder Contact Material: Brass Material Flammability Rating: UL94 V-0 Voltage Rating: 125V Flange Feature: Housing/Shell (4-40) Connector Style: D-Sub Shell Size, Connector Layout: 4 (DC, C) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.318" (8.08mm)

Win Source Part Number: 1365126-5747252-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Ground Strap, Grounding Indents
Base Product Number: 5747252
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 37
Number of Rows: 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 125V
Flange Feature: Housing/Shell (4-40)
Connector Style: D-Sub
Shell Size, Connector Layout: 4 (DC, C)
Shell Material, Finish: Steel, Tin Plated
Backset Spacing: 0.318" (8.08mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5747252-4
Electronic Connector 439-5747252-4
37 Pos D-Sub RA Plug, Male, Gold/Tin Plated Brass, Metal Shell Product overview: 5747252-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747252-4 can be used for catalog matching and distributor lookup.

37 Pos D-Sub RA Plug, Male, Gold/Tin Plated Brass, Metal Shell Product overview: 5747252-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747252-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 5747252-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5747252-4
Connectors I/O 5747252-4
37 MSFL PLUG RA 318 (IN,FM)

37 MSFL PLUG RA 318 (IN,FM)

Buy Now
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K8790 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K8790
D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K8790
D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 37 POSITION, PLUG; No. of Contacts:37Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DC; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
D-Sub Connector Assemblies - 5747252-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747252-4
D-Sub Connector Assemblies 5747252-4
CONN D-SUB PLUG 37POS R/A SLDR

CONN D-SUB PLUG 37POS R/A SLDR

Supplier's Site Datasheet
SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON - 70041638 - Allied Electronics, Inc.
Fort Worth, TX, USA
SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON
70041638
SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON 70041638
SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON

SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747252-4 A32162-ND 5747252-4 1365126-5747252-4 439-5747252-4 5747252-4 42K8790 5747252-4 70041638
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector Connectors I/O D Sub Connector, Standard, 37 Position, Plug; No. Of Contacts Amp - Te Connectivity D-Sub Connector Assemblies SUBMINI D-CONNECT;RT ANGL POST;METAL PLUG W/4-40;37 CON
Connector Type Board to Board Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data