TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745583-5

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745583-5 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745583-5
Connector Hardware, Mounts, Locks & Retainers 5745583-5
Body Features Primary Product Material : Stainless Steel Dimensions Product Feature Length : 10.5 MM  [.413 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Slide Latch Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Feature Length : 10.5 MM  [.413 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Slide Latch Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Connectors Miscellaneous - 5745583-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5745583-5
Connectors Miscellaneous 5745583-5
UNIV SLIDELATCH KIT SZ 2

UNIV SLIDELATCH KIT SZ 2

Buy Now
D-Sub Connectors - 5745583-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745583-5
D-Sub Connectors 5745583-5
UNIV SLIDELATCH KIT, SZ 2

UNIV SLIDELATCH KIT, SZ 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745583-5
D-Sub Connectors 5745583-5
SLIDELATCHES-KIT PKG

SLIDELATCHES-KIT PKG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745583-5
D-Sub Connectors 5745583-5
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - A122461-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A122461-ND
D-Sub, D-Shaped Connector Accessories A122461-ND
Connector Slide Latch For AMPLIMITE Series

Connector Slide Latch For AMPLIMITE Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745583-5 5745583-5 5745583-5 A122461-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors Miscellaneous D-Sub Connectors D-Sub, D-Shaped Connector Accessories
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 006-0055-20A - Powell Electronics, Inc.
View Details
3 suppliers
D-Shaped Connectors - 1-338311-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers