TE Connectivity D-Shaped Connectors 5745076-3

Description
Body Features Connector Profile : Standard Mating Feature Material : Brass Mating Feature Plating Material : Nickel Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Mating Feature Material : Brass Mating Feature Plating Material : Nickel Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5745076-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5745076-3
D-Shaped Connectors 5745076-3
Body Features Connector Profile : Standard Mating Feature Material : Brass Mating Feature Plating Material : Nickel Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Mating Feature Material : Brass
  • Mating Feature Plating Material : Nickel
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, Fixed
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Shell Material Configuration : All Plastic

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 5745076-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745076-3
D-Sub Connectors 5745076-3
HD-20 RCPT 9P VERT FFSCRLK

HD-20 RCPT 9P VERT FFSCRLK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745076-3
D-Sub Connectors 5745076-3
ST PST RL A/P W/SCLK

ST PST RL A/P W/SCLK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745076-3
D-Sub Connectors 5745076-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 0805, 6 PC Pad Product Status: Obsolete Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row Connector Type: Receptacle Termination: Solder Contact Finish Thickness: 100μin (2.54μm) Material Flammability Rating: UL94 V-0 Voltage Rating: 600V Dielectric Material: Polypropylene (PP)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 0805, 6 PC Pad
Product Status: Obsolete
Shell Size, Connector Layout: 0.050 Pitch x 0.100 Row to Row
Connector Type: Receptacle
Termination: Solder
Contact Finish Thickness: 100μin (2.54μm)
Material Flammability Rating: UL94 V-0
Voltage Rating: 600V
Dielectric Material: Polypropylene (PP)

Buy Now Datasheet
D-Sub Connector Assemblies - A34024-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34024-ND
D-Sub Connector Assemblies A34024-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
439-5745076-3
Through-Hole Electronic Connector 439-5745076-3
9 Pos Female D-Sub Connector, Vertical, Through Hole, Gold/Tin Plated Product overview: 5745076-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745076-3 can be used for catalog matching and distributor lookup.

9 Pos Female D-Sub Connector, Vertical, Through Hole, Gold/Tin Plated Product overview: 5745076-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745076-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical - 70041767 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical
70041767
Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical 70041767
Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical

Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical

Supplier's Site
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7372 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7372
D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7372
D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site
Hd-20 Rcpt 9P Vert Ffscrlk Amp - Te Connectivity - 76AC9130 - Newark, An Avnet Company
Chicago, IL, United States
Hd-20 Rcpt 9P Vert Ffscrlk Amp - Te Connectivity
76AC9130
Hd-20 Rcpt 9P Vert Ffscrlk Amp - Te Connectivity 76AC9130
HD-20 RCPT 9P VERT FFSCRLK

HD-20 RCPT 9P VERT FFSCRLK

Supplier's Site
D-Sub Connector Assemblies - 5745076-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5745076-3
D-Sub Connector Assemblies 5745076-3
CONN D-SUB RCPT 9POS VERT SLDR

CONN D-SUB RCPT 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745076-3 5745076-3 A34024-ND 439-5745076-3 70041767 42K7372 76AC9130 5745076-3
Product Name D-Shaped Connectors D-Sub Connectors Connectors,Interconnects D-Sub Connector Assemblies Through-Hole Electronic Connector Receptacle, D-Subminiature; Receptacle;9; Plastic; Phosphor Bronze; Vertical D Sub Connector, Standard, 9 Position, Receptacle; No. Of Contacts Amp - Te Connectivity Hd-20 Rcpt 9P Vert Ffscrlk Amp - Te Connectivity D-Sub Connector Assemblies
Connector Type Board to Board Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder/Thru-Hole Solder Solder
Mounting Board Mount Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps
Voltage Rating 600 volts 125 volts 125 volts 250 volts
Unlock Full Specs
to access all available technical data