TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745969-3

Description
Body Features Primary Product Material : Carbon Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745969-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745969-3
Connector Hardware, Mounts, Locks & Retainers 5745969-3
Body Features Primary Product Material : Carbon Steel Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Locking Post Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Carbon Steel

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Locking Post
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5745969-3-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5745969-3-ND
D-Sub, D-Shaped Connector Jackscrews 5745969-3-ND
Locking Post For D-Sub Connectors

Locking Post For D-Sub Connectors

Buy Now Datasheet
D-Sub Connectors - 5745969-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745969-3
D-Sub Connectors 5745969-3
SLIDING LOCK POST, ZN PLTD

SLIDING LOCK POST, ZN PLTD

Buy Now
Sliding Lock Post, Zn Pltd Te Connectivity - 50M1714 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Lock Post, Zn Pltd Te Connectivity
50M1714
Sliding Lock Post, Zn Pltd Te Connectivity 50M1714
SLIDING LOCK POST, ZN PLTD

SLIDING LOCK POST, ZN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745969-3 5745969-3-ND 5745969-3 50M1714
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors Sliding Lock Post, Zn Pltd Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub Connectors - 1294108-1-1734530-1 - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Voltage Rating 125 volts
View Details
3 suppliers
D-Sub Connectors - 1-1393483-9 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Backshells, Hoods - A127740-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry 37.5°
View Details
3 suppliers