TE Connectivity D-Shaped Connectors 5747846-4

Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747846-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747846-4
D-Shaped Connectors 5747846-4
Body Features Assembly Process Feature Material : Brass Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 65 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Brass
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 65

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 4465186P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465186P
D Sub Connectors 4465186P
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
D Sub Connectors - 4465186 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
4465186
D Sub Connectors 4465186
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
D Sub Connectors - 1641664 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1641664
D Sub Connectors 1641664
AMPLIMITE HD-20 d-sub PCB socket, 25 way

AMPLIMITE HD-20 d-sub PCB socket, 25 way

Supplier's Site
D-Sub Connector Assemblies - A32126-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32126-ND
D-Sub Connector Assemblies A32126-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5747846-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747846-4
D-Sub Connectors 5747846-4
25 MSFL RCPT RA 318 (IN,FM,BL)

25 MSFL RCPT RA 318 (IN,FM,BL)

Buy Now
D-Sub Connectors - 5747846-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747846-4
D-Sub Connectors 5747846-4
RA FL 318 RECEPTACLE

RA FL 318 RECEPTACLE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747846-4
D-Sub Connectors 5747846-4
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors - 5747846-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747846-4
Connectors 5747846-4
25 MSFL RCPT RA 318 (INFMBL)

25 MSFL RCPT RA 318 (INFMBL)

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365198-5747846-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365198-5747846-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365198-5747846-4
Win Source Part Number: 1365198-5747846-4 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HD-20 Package: Tray Product Status: Active Features: Board Lock, Ground Strap Base Product Number: 5747846 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 6A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 125V Flange Feature: Housing/Shell (4-40) Dielectric Material: Thermoplastic Connector Style: D-Sub Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Tin Plated Backset Spacing: 0.318" (8.08mm)

Win Source Part Number: 1365198-5747846-4
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HD-20
Package: Tray
Product Status: Active
Features: Board Lock, Ground Strap
Base Product Number: 5747846
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 6A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 125V
Flange Feature: Housing/Shell (4-40)
Dielectric Material: Thermoplastic
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Tin Plated
Backset Spacing: 0.318" (8.08mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5747846-4
Electronic Connector 439-5747846-4
25 Pos Female D-Sub RA Solder Connector, 105C, 1000VAC Product overview: 5747846-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747846-4 can be used for catalog matching and distributor lookup.

25 Pos Female D-Sub RA Solder Connector, 105C, 1000VAC Product overview: 5747846-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747846-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 42K7485 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
42K7485
D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 42K7485
D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 25 POSITION, RECEPTACLE; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 5747846-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747846-4
D-Sub Connector Assemblies 5747846-4
CONN D-SUB RCPT 25POS R/A SLDR

CONN D-SUB RCPT 25POS R/A SLDR

Supplier's Site Datasheet
Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze - 70041681 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze
70041681
Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze 70041681
Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze

Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747846-4 4465186P 4465186 A32126-ND 5747846-4 5747846-4 1365198-5747846-4 439-5747846-4 42K7485 5747846-4 70041681
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors D-Sub Connector Assemblies D-Sub Connectors Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Electronic Connector D Sub Connector, Standard, 25 Position, Receptacle; No. Of Contacts Amp - Te Connectivity D-Sub Connector Assemblies Receptacle, D-Subminiature; Receptacle;25; Front Metal; Phosphor Bronze
Connector Type Board to Board Connector D-Sub Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder/Thru-Hole
Mounting Board Mount Through hole Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28591-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28489-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
3A Electronic Connector - 316-103414-2 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Through Hole
Current Rating 3.0 amps
View Details
4 suppliers