Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connector, 2.00mm (0, 079in), Unshrouded Vertical Header, Surface Mount, Double Row, 16 positions, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-F52-08ALF.
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 16 position 0.079"" (2.00mm)"
Board-To-Board Connector, Vertical, Minitek 57202 Series, Solder, Header, 16, 2 mm RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-F52-08ALF | 609-57202-F52-08ALFCT-ND | 17M3936 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Board-To-Board Connector, Vertical, Minitek 57202 Series, Solder, Header, 16, 2 Mm Rohs Compliant Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | ||
| Voltage Rating | 200 volts | 200 volts |