TE Connectivity D-Shaped Connectors 5745968-8

Description
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5745968-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5745968-8
D-Shaped Connectors 5745968-8
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Polyester Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Inserts Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Brass
  • Mating Retention Feature Material : Brass
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Polyester
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Inserts
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 7952251 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7952251
D Sub Connectors 7952251
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
D Sub Connectors - 7952251P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7952251P
D Sub Connectors 7952251P
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
D Sub Connectors - 1618785 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1618785
D Sub Connectors 1618785
AMPLIMITE HD-20 d-sub PCB plug, 25 pin

AMPLIMITE HD-20 d-sub PCB plug, 25 pin

Supplier's Site
Singapore, Singapore
Electronic Connector
439-5745968-8
Electronic Connector 439-5745968-8
25 Pos HD-20 D-Sub Plug, Male, Straight, Shielded, Gold/Tin Product overview: 5745968-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745968-8 can be used for catalog matching and distributor lookup.

25 Pos HD-20 D-Sub Plug, Male, Straight, Shielded, Gold/Tin Product overview: 5745968-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5745968-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - A34078-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A34078-ND
D-Sub Connector Assemblies A34078-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5745968-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745968-8
D-Sub Connectors 5745968-8
HD-20 25 PLUG SP/FMS INSRT

HD-20 25 PLUG SP/FMS INSRT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745968-8
D-Sub Connectors 5745968-8
ST PST FR ST SZ 3

ST PST FR ST SZ 3

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745968-8
D-Sub Connectors 5745968-8
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector, Plug, 25Pos; No. Of Contacts Amp - Te Connectivity - 78Y8818 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 25Pos; No. Of Contacts Amp - Te Connectivity
78Y8818
D-Sub Connector, Plug, 25Pos; No. Of Contacts Amp - Te Connectivity 78Y8818
D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Carbon Steel Body; Contact Material:Brass; RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Carbon Steel Body; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site
D-Sub Connector, Plug, 25Pos; D Sub Connector Type Amp - Te Connectivity - 99X6727 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Plug, 25Pos; D Sub Connector Type Amp - Te Connectivity
99X6727
D-Sub Connector, Plug, 25Pos; D Sub Connector Type Amp - Te Connectivity 99X6727
D-SUB CONNECTOR, PLUG, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D-SUB CONNECTOR, PLUG, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:AMPLIMITE HD-20 Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745968-8 7952251 7952251P 439-5745968-8 A34078-ND 5745968-8 78Y8818 99X6727
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors Electronic Connector D-Sub Connector Assemblies D-Sub Connectors D-Sub Connector, Plug, 25Pos; No. Of Contacts Amp - Te Connectivity D-Sub Connector, Plug, 25Pos; D Sub Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector D-Sub Connector D-Sub Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder Solder
Mounting Board Mount Through hole Through Hole Through Hole Mount
Current Rating 6.0 amps 6.0 amps
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data