TE Connectivity PCB D-Sub Connectors 5748441-2

Description
Body Features Connector Profile : Standard Plastic : No Shell Material : Carbon Steel Shell Plating Material : Tin Shield Material : Stainless Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : Polyester, Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 3 Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post Length : 5.23 MM  [.206 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Plastic : No Shell Material : Carbon Steel Shell Plating Material : Tin Shield Material : Stainless Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : Polyester, Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 3 Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post Length : 5.23 MM  [.206 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB D-Sub Connectors - 5748441-2 - TE Connectivity
Berwyn, PA, United States
PCB D-Sub Connectors
5748441-2
PCB D-Sub Connectors 5748441-2
Body Features Connector Profile : Standard Plastic : No Shell Material : Carbon Steel Shell Plating Material : Tin Shield Material : Stainless Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Number of Rows : 2 PCB Mount Orientation : Vertical Preloaded : Yes Contact Features Contact Base Material : Copper Alloy Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Color : Black Housing Material : Polyester, Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, 4-40 UNC Mounting Hole Diameter (INCH) : .12 PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board D-Sub Shell Size : 3 Grounding Indents : Without Grounding Straps : Without Product Type : Connector Sealable : No Shell Type : Front Metal Shell Shielded : Yes Termination Features Grounding Clips : Without Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post Length : 5.23 MM  [.206 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Plastic : No
  • Shell Material : Carbon Steel
  • Shell Plating Material : Tin
  • Shield Material : Stainless Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 25
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Preloaded : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester, Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, 4-40 UNC
  • Mounting Hole Diameter (INCH) : .12
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 104

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • D-Sub Shell Size : 3
  • Grounding Indents : Without
  • Grounding Straps : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Front Metal Shell
  • Shielded : Yes

Termination Features


  • Grounding Clips : Without
  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit
  • Termination Post Length : 5.23 MM  [.206 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A115475-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A115475-ND
D-Sub Connector Assemblies A115475-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
25 Rcpt Act Pin/ms(Grd Shld) Amp - Te Connectivity - 19R3080 - Newark, An Avnet Company
Chicago, IL, United States
25 Rcpt Act Pin/ms(Grd Shld) Amp - Te Connectivity
19R3080
25 Rcpt Act Pin/ms(Grd Shld) Amp - Te Connectivity 19R3080
25 RCPT ACT PIN/MS(GRD SHLD)

25 RCPT ACT PIN/MS(GRD SHLD)

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 5748441-2 A115475-ND 19R3080
Product Name PCB D-Sub Connectors D-Sub Connector Assemblies 25 Rcpt Act Pin/ms(Grd Shld) Amp - Te Connectivity
Connector Type Board to Board Connector; D-Sub Connector Receptacle, Female Sockets
Unlock Full Specs
to access all available technical data