TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5747242-1

Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Product Length : 15.6 MM  [.614 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Sliding Lock Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Product Length : 15.6 MM  [.614 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Sliding Lock Post Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5747242-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5747242-1
Connector Hardware, Mounts, Locks & Retainers 5747242-1
Body Features Primary Product Material : Cold Rolled Steel Primary Product Plating Material : Zinc Dimensions Product Feature Length : 5.58 MM  [.22 INCH ] Product Length : 15.6 MM  [.614 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 2-56 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Sliding Lock Post Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Feature Length : 5.58 MM  [.22 INCH ]
  • Product Length : 15.6 MM  [.614 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 2-56

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Sliding Lock Post Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5747242-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
5747242-1-ND
D-Sub, D-Shaped Connector Jackscrews 5747242-1-ND
Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Slide Lock Bolt For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5747242-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747242-1
D-Sub Connectors 5747242-1
AMPLI SLIDING LOCK POST KIT

AMPLI SLIDING LOCK POST KIT

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5747242-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5747242-1
D-Sub, D-Shaped Connector Jackscrews 5747242-1
CONN D-SUB LOCKING POST ASSEMBLY

CONN D-SUB LOCKING POST ASSEMBLY

Supplier's Site Datasheet
Ampli Sliding Lock Post Kit Amp - Te Connectivity - 90AJ0407 - Newark, An Avnet Company
Chicago, IL, United States
Ampli Sliding Lock Post Kit Amp - Te Connectivity
90AJ0407
Ampli Sliding Lock Post Kit Amp - Te Connectivity 90AJ0407
AMPLI SLIDING LOCK POST KIT

AMPLI SLIDING LOCK POST KIT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747242-1 5747242-1-ND 5747242-1 5747242-1 90AJ0407
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Ampli Sliding Lock Post Kit Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1925220-1 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers