DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
600
650
700
750
800
850
880
890
900
910
920
930
938
939
940
941
942
943
944
945
946
947
948
949
950
960
970
980
990
1000
1010
1050
1100
1150
1200
1250
1300
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "2 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "2 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "2 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "26 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "3 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "3 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "3 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.156"" (3.96mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.156"" (3.96mm)" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "32 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "34 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "34 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "4 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "4 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "40 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "42 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "44 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "5 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "5 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "50 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "6 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "7 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "8 Position Blade Type Power Housing Connector Plug Black 0.440"" (11.18mm)" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole" | |
| "8 Position Receptacle, Female Blade Sockets Connector Solder 0.440"" (11.18mm) Through Hole, Right Angle" | |
| "MODIFIED 6142 .410"" LENGTH" | |
| 1 Port Faceplate Frame Almond Single Gang | |
| 1 Position Blade Type Power Housing Connector Non-Gendered Red | |
| 1 Position Blade Type Power Housing Connector Non-Gendered White | |
| 10 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 118 MODII HORZ DR CE EESS .100 | |
| 14 Position Plug Connector Through Hole Solder | |
| 14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 14 Position Receptacle Connector Through Hole Solder | |
| 15 Position Card Connector PCMCIA Free Hanging (In-Line) Gold | |
| 2 Port Faceplate Almond Single Gang | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold or Gold, GXT™ | |
| 24 Position Plug Connector Free Hanging (In-Line) IDC | |
| 24 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder | |
| 24 Position Plug Connector Through Hole Solder | |
| 24 Position Receptacle Connector Panel Mount IDC | |
| 24 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 24 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 24 Position Receptacle Connector Through Hole Solder | |
| 24 Position Receptacle Connector Through Hole, Right Angle Solder | |
| 24 Position Two Piece Backshell Connector Black 180° Shielded | |
| 240 Position Connector Array, Female Sockets Surface Mount Gold or Gold, GXT™ | |
| 296 Signal (148 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold or Gold, GXT™ | |
| 36 Position Plug Connector Free Hanging (In-Line) IDC | |
| 36 Position Plug Connector Through Hole Solder | |
| 36 Position Receptacle Connector Board Edge, Straddle Mount Solder | |
| 36 Position Receptacle Connector Panel Mount IDC | |
| 36 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 36 Position Receptacle Connector Through Hole Solder | |
| 36 Position Two Piece Backshell Connector Black 180° Shielded | |
| 4, Offset Port Faceplate Gray Single Gang | |
| 40 Position Plug Connector Through Hole Solder | |
| 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder | |
| 50 Position One Piece Backshell Connector Black 90° Unshielded | |
| 50 Position Plug Connector Board Edge, Straddle Mount Solder | |
| 50 Position Plug Connector Free Hanging (In-Line) IDC | |
| 50 Position Plug Connector Free Hanging (In-Line), Right Angle IDC | |
| 50 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder | |
| 50 Position Plug Connector Through Hole Press-Fit | |
| 50 Position Plug Connector Through Hole Solder | |
| 50 Position Plug; Receptacle Connector Free Hanging (In-Line), Right Angle IDC | |
| 50 Position Receptacle Connector Board Edge, Straddle Mount Solder | |
| 50 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder | |
| 50 Position Receptacle Connector Free Hanging (In-Line) IDC | |
| 50 Position Receptacle Connector Free Hanging (In-Line), Right Angle IDC | |
| 50 Position Receptacle Connector Panel Mount IDC | |
| 50 Position Receptacle Connector Panel Mount, Through Hole Solder | |
| 50 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 50 Position Receptacle Connector SCSI Panel Mount IDC | |
| 50 Position Receptacle Connector SCSI Panel Mount, Through Hole Solder | |
| 50 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder | |
| 50 Position Receptacle Connector Through Hole Press-Fit | |
| 50 Position Receptacle Connector Through Hole Solder | |
| 50 Position Receptacle Connector Through Hole, Right Angle Solder | |
| 50 Position Two Piece Backshell Connector Black 180° Shielded | |
| 64 Position Plug Connector Free Hanging (In-Line) IDC | |
| 64 Position Plug Connector Free Hanging (In-Line), Right Angle IDC | |
| 64 Position Plug Connector Panel Mount, Through Hole, Right Angle Solder | |
| 64 Position Plug Connector Through Hole Press-Fit | |
| 64 Position Plug Connector Through Hole Solder | |
| 64 Position Receptacle Connector Free Hanging (In-Line) IDC | |
| 64 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | |
| 64 Position Receptacle Connector Through Hole Press-Fit | |
| 64 Position Receptacle Connector Through Hole Solder | |
| 8 Position Interface Module Terminal Blocks - Screw Connection To RJ11 Jack 14-26 AWG | |
| 81 Position Connector Array, Male Pins Surface Mount Gold or Gold, GXT™ | |
| 81 Position Connector Array, Male Pins Surface Mount Gold | |
| 9 Circuit Barrier Block Connector, Screws | |
| Adapter Connector D-Sub, 50, Centronic, Female To D-Sub, 50, Centronic, Female Free Hanging (In-Line) | |
| Adapter Connector D-Sub, 50, Centronic, Male To D-Sub, 50, Centronic, Male Free Hanging (In-Line) | |
| BANANA CONNECTOR, 4MM, MALE, RED | |
| Blade Contact 10-12 AWG Crimp Non-Gendered Tin | |
| Blade Contact 14-18 AWG Crimp Non-Gendered Tin | |
| CONN RCPT 10POS 0.079 GOLD SMD | |
| Connector Adapter - Mounting For AMPINNERGY Series | |
| Connector Bail Clip For CHAMP D-Sub Connectors | |
| Connector Bail Lock Assembly For CHAMP D-Sub Connectors | |
| Connector Cap (Cover) For CHAMP Back to Back Connectors | |
| Connector Ferrule, Inner For CHAMP D-Sub Shielded Cable Connectors | |
| Connector Locking Clip For AMPINNERGY Series | |
| Insert Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25) To Modular Jack 6p6c (RJ11, RJ12, RJ14, RJ25), Right Angle Black | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet) Black | |
| Insert Modular Jack 8p8c (RJ45, Ethernet) To Modular Jack 8p8c (RJ45, Ethernet), Right Angle Black | |
| Insert Modular Jack With Magnetics (RJ45), Dual To PCB Almond | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 10p10c (RJ50) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p2c (RJ11) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p2c (RJ11) Vertical Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat4 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat4 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3 | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat5 | |
| Jack Modular Connector | |
| Jackscrew Socket, Slotted For CHAMP D-Sub Connectors | |
| Jackscrew Socket, Slotted For CHAMP D-Sub Shielded Vertical Mount PCB Connectors | |
| Jackscrew Socket, Slotted For CHAMP D-Sub Vertical Mount PCB Connectors | |
| Jackscrew Socket, Slotted For CHAMP Latch D-Sub Connectors | |
| Jackscrew, Slotted For CHAMP D-Sub Shielded Cable Connectors | |
| LPVCC 2.3 T.E SMT ASSY | |
| MJ,1X1,8P,R/A,CAT5,P NL ST,KEYD | |
| Plug Modular Connector 10p10c (RJ50) Position Unshielded Cat5 IDC | |
| Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC | |
| Plug Modular Connector 6p4c (RJ11, RJ14) Position Unshielded Cat3 IDC | |
| Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Shielded Cat3 IDC | |
| Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC | |
| Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat3 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5 IDC | |
| Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC | |
| Position Connector | |
| Position Rectangular Connector | |
| QWIIC CONNECTOR | |
| Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Flat Sided 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Flat Sided 6 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 10-12 AWG Transparent, Yellow Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 14-16 AWG Transparent, Blue Stripe | |
| Terminal Butt Splice, Inline, Individual Openings Connector Crimp 16-22 AWG Transparent, Red Stripe | |
| Terminal Connector Male, Pin (Plug) 22-26 AWG PCB Tin | |
| Terminal Connector Rectangular Rectangular Tongue 10-12 AWG 8 Stud |
| << Prev | Next >> |