Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Double row - 44 Positions - 2mm (0.079inch) - Vertical, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-G52-22LF.
"Connector Header Surface Mount 44 position 0.079"" (2.00mm)"
BOARD-BOARD CONN, HEADER, 44WAY, 2ROW; Connector Systems:Board-to-Boa
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 57202-G52-22LF | 609-2627-ND | 62K6433 |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins | Board-Board Conn, Header, 44Way, 2Row; Connector Systems Amphenol Communications Solutions |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector |
| Termination | Surface Mount | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |