TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5747971-3

Description
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5.31 MM  [.209 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5.31 MM  [.209 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5747971-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5747971-3
Connector Hardware, Mounts, Locks & Retainers 5747971-3
Body Features Primary Product Material : Carbon Steel Dimensions Thread Length : 5.31 MM  [.209 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Thread Length : 5.31 MM  [.209 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
Buy Now
D-Sub Connectors - 5747971-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747971-3
D-Sub Connectors 5747971-3
MOUNTING SCREW, ZN PLTD

MOUNTING SCREW, ZN PLTD

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747971-3
D-Sub Connectors 5747971-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A142270-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A142270-ND
D-Sub, D-Shaped Connector Jackscrews A142270-ND
Jackscrew, Slotted For AMPLIMITE Series

Jackscrew, Slotted For AMPLIMITE Series

Buy Now Datasheet
Mounting Screw, Zn Pltd Amp - Te Connectivity - 51M6957 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Screw, Zn Pltd Amp - Te Connectivity
51M6957
Mounting Screw, Zn Pltd Amp - Te Connectivity 51M6957
MOUNTING SCREW, ZN PLTD

MOUNTING SCREW, ZN PLTD

Supplier's Site
Mounting Screw, Zn Pltd Amp - Te Connectivity - 09P2082 - Newark, An Avnet Company
Chicago, IL, United States
Mounting Screw, Zn Pltd Amp - Te Connectivity
09P2082
Mounting Screw, Zn Pltd Amp - Te Connectivity 09P2082
MOUNTING SCREW, ZN PLTD

MOUNTING SCREW, ZN PLTD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747971-3 5747971-3 A142270-ND 51M6957
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Mounting Screw, Zn Pltd Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589472-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Pre-Terminated Flying Leads
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
D-Shaped Connectors - 1218124-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Shaped Connectors - 1218441-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers