TE Connectivity D-Shaped Connectors 5747958-1

Description
Body Features Insert Material : Glass-Filled Nylon/Polyester Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled Nylon/Polyester Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747958-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747958-1
D-Shaped Connectors 5747958-1
Body Features Insert Material : Glass-Filled Nylon/Polyester Mating Retention Feature Material : Zinc Alloy Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Jackscrew Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package, Kit Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled Nylon/Polyester
  • Mating Retention Feature Material : Zinc Alloy
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ]
  • Compatible Insulation Diameter Range : 8.59 - 14.28 MM  [.338 - .562 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.79 MM , 2.77 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Jackscrew

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package, Kit
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors Miscellaneous - 5747958-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5747958-1
Connectors Miscellaneous 5747958-1
KITPLUG37PHDP-20SHLD ENCLS

KITPLUG37PHDP-20SHLD ENCLS

Buy Now
D-Sub Connectors - 5747958-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747958-1
D-Sub Connectors 5747958-1
KIT,PLUG,37P,HDP-20, SHLD ENCLS

KIT,PLUG,37P,HDP-20,SHLD ENCLS

Buy Now
D-Sub Connectors - 5747958-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747958-1
D-Sub Connectors 5747958-1
HDP SHIELD ENCLOSURE

HDP SHIELD ENCLOSURE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747958-1
D-Sub Connectors 5747958-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-5747958-1
Electronic Connector 439-5747958-1
37 Pos D-Sub Connector, Male, Crimp, Straight, Shielded, Metal Product overview: 5747958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747958-1 can be used for catalog matching and distributor lookup.

37 Pos D-Sub Connector, Male, Crimp, Straight, Shielded, Metal Product overview: 5747958-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747958-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31530-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31530-ND
D-Sub, D-Shaped Connector Housings A31530-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap - 70041623 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap
70041623
AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap 70041623
AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap

AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747958-1 5747958-1 5747958-1 5747958-1 439-5747958-1 A31530-ND 70041623
Product Name D-Shaped Connectors Connectors Miscellaneous D-Sub Connectors D-Sub Connectors Electronic Connector D-Sub, D-Shaped Connector Housings AMPLIMITE HDP-20 Connector Kit,Plug, 37Pos., Shielded, Crimp-Snap
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051650-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details