TE Connectivity Crimp D-Sub Connectors 5745018-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Contact Features D-Sub Contact Size : 20 Dimensions Cable Insulation Diameter Range (MM) : 4.83 - 8.38 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal For Use With : Size 20 Crimp Snap-in Contacts Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 1 Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Contact Features D-Sub Contact Size : 20 Dimensions Cable Insulation Diameter Range (MM) : 4.83 - 8.38 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal For Use With : Size 20 Crimp Snap-in Contacts Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 1 Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp D-Sub Connectors - 5745018-1 - TE Connectivity
Berwyn, PA, United States
Crimp D-Sub Connectors
5745018-1
Crimp D-Sub Connectors 5745018-1
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Material : Steel Shell Plating Material : Zinc Configuration Features Number of Positions : 9 Contact Features D-Sub Contact Size : 20 Dimensions Cable Insulation Diameter Range (MM) : 4.83 - 8.38 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal For Use With : Size 20 Crimp Snap-in Contacts Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Cable D-Sub Shell Size : 1 Grade : Standard Grounding Indents : Without Product Type : Connector Sealable : No Shell Type : Full Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Shell Material : Steel
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 9

Contact Features


  • D-Sub Contact Size : 20

Dimensions


  • Cable Insulation Diameter Range (MM) : 4.83 - 8.38

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • For Use With : Size 20 Crimp Snap-in Contacts
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Cable
  • D-Sub Shell Size : 1
  • Grade : Standard
  • Grounding Indents : Without
  • Product Type : Connector
  • Sealable : No
  • Shell Type : Full Metal Shell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A34002-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34002-ND
D-Sub, D-Shaped Connector Housings A34002-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Crmp Snp Plug Assy,9 Pos Amp - Te Connectivity - 73M8727 - Newark, An Avnet Company
Chicago, IL, United States
Crmp Snp Plug Assy,9 Pos Amp - Te Connectivity
73M8727
Crmp Snp Plug Assy,9 Pos Amp - Te Connectivity 73M8727
CRMP SNP PLUG ASSY,9 POS

CRMP SNP PLUG ASSY,9 POS

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745018-1 A34002-ND 73M8727
Product Name Crimp D-Sub Connectors D-Sub, D-Shaped Connector Housings Crmp Snp Plug Assy,9 Pos Amp - Te Connectivity
Connector Type D-Sub Connector; Wire to Wire Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060875-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Specs
Connector Type D-Sub Connector
View Details