Minitek ® 2.00mm BTB/WTB, Unshrouded Vertical Header, Surface Mount, Double Row, 32 Position ,2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Minitek ® 2.00MM. Contact us today for more details of Minitek ® , part number 57202-S52-16LF.
"Connector Header Surface Mount 32 position 0.079"" (2.00mm)"
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 57202-S52-16LF | 57202-S52-16LF-ND |
| Product Name | Minitek ® 2.00mm BTB/WTB | Headers, Male Pins |
| Connector Type | PC Card Connector; Wire to Board Connector | Header Connector; Header |
| Termination | Surface Mount | |
| Voltage Rating | 200 volts | 200 volts |