TE Connectivity D-Shaped Connectors 5747539-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 10.92 MM  [.19 - .43 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 10.92 MM  [.19 - .43 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747539-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747539-1
D-Shaped Connectors 5747539-1
Body Features Insert Material : Glass-Filled PBT/Nylon Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Insulation Diameter Range : 4.83 - 10.92 MM  [.19 - .43 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Housing Material : Nylon GF Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Kit, Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Insulation Diameter Range : 4.83 - 10.92 MM  [.19 - .43 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Housing Material : Nylon GF
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Kit, Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31529-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31529-ND
D-Sub, D-Shaped Connector Housings A31529-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-5747539-1
Electronic Connector 439-5747539-1
15 Pos D-Sub Connector, Female, Crimp, Straight, Shielded Product overview: 5747539-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747539-1 can be used for catalog matching and distributor lookup.

15 Pos D-Sub Connector, Female, Crimp, Straight, Shielded Product overview: 5747539-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747539-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 5747539-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747539-1
D-Sub Connectors 5747539-1
KIT,RCPT,15P,HDP-20, SHLD HDWRE

KIT,RCPT,15P,HDP-20,SHLD HDWRE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747539-1
D-Sub Connectors 5747539-1
POST MOLDED CS-BULK

POST MOLDED CS-BULK

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747539-1
D-Sub Connectors 5747539-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Miscellaneous - 5747539-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5747539-1
Connectors Miscellaneous 5747539-1
KIT,RCPT,15P,HDP-20, SHLD HDWRE

KIT,RCPT,15P,HDP-20,SHLD HDWRE

Buy Now
Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black - 70041596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black
70041596
Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black 70041596
Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black

Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black

Supplier's Site
5747539-1 Rohs Compliant Amp - Te Connectivity - 84AC3888 - Newark, An Avnet Company
Chicago, IL, United States
5747539-1 Rohs Compliant Amp - Te Connectivity
84AC3888
5747539-1 Rohs Compliant Amp - Te Connectivity 84AC3888
5747539-1 ROHS COMPLIANT: YES

5747539-1 ROHS COMPLIANT: YES

Supplier's Site
Kit,rcpt,15P,hdp-20,shld Hdwre Te Connectivity - 99Y7128 - Newark, An Avnet Company
Chicago, IL, United States
Kit,rcpt,15P,hdp-20,shld Hdwre Te Connectivity
99Y7128
Kit,rcpt,15P,hdp-20,shld Hdwre Te Connectivity 99Y7128
KIT,RCPT,15P,HDP-20, SHLD HDWRE

KIT,RCPT,15P,HDP-20,SHLD HDWRE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747539-1 A31529-ND 439-5747539-1 5747539-1 5747539-1 70041596 84AC3888
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Electronic Connector D-Sub Connectors Connectors Miscellaneous Connector, Cable; Receptacle; Full Metal Shell; 2; 15; 20 AWG; 0.35 in.; Black 5747539-1 Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1236089-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
D-Sub Connectors - 1466110-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details