TE Connectivity D-Shaped Connectors 5747845-3

Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747845-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747845-3
D-Shaped Connectors 5747845-3
Body Features Assembly Process Feature Material : Copper Alloy Connector Profile : Standard Insert Material : Zinc Mating Retention Feature Material : Zinc Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Flash Contact Options : Installed Contact Shape & Form : Round PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Carbon Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Assembly Process Feature Plating Material : Tin Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Feature Plating Material : Clear Chromate Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Feature Material : Brass Mounting Feature Plating Material : Tin Mounting Hole Diameter : 3.18 MM  [.125 INCH ] PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Board-to-Board Ground Feature Type : Grounding Straps Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Assembly Process Feature Material : Copper Alloy
  • Connector Profile : Standard
  • Insert Material : Zinc
  • Mating Retention Feature Material : Zinc
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Carbon Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Assembly Process Feature Plating Material : Tin
  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Feature Plating Material : Clear Chromate
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Feature Material : Brass
  • Mounting Feature Plating Material : Tin
  • Mounting Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 104

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Straps
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32120-ND
D-Sub Connector Assemblies A32120-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 5747845-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747845-3
D-Sub Connectors 5747845-3
15 MSFL RCPT RA 318 (IN,FM,BL)

15 MSFL RCPT RA 318 (IN,FM,BL)

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747845-3
D-Sub Connectors 5747845-3
RA FL 318 RECEPTACLE

RA FL 318 RECEPTACLE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747845-3
D-Sub Connectors 5747845-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
Electronic Connector
439-5747845-3
Electronic Connector 439-5747845-3
15 MSFL RCPT RA 318 (IN,FM,BL) Product overview: 5747845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747845-3 can be used for catalog matching and distributor lookup.

15 MSFL RCPT RA 318 (IN,FM,BL) Product overview: 5747845-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747845-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 5747845-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5747845-3
Connectors I/O 5747845-3
15 MSFL RCPT RA 318 (INFMBL)

15 MSFL RCPT RA 318 (INFMBL)

Buy Now
D-Sub Connector Assemblies - 5747845-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747845-3
D-Sub Connector Assemblies 5747845-3
CONN D-SUB RCPT 15POS R/A SLDR

CONN D-SUB RCPT 15POS R/A SLDR

Supplier's Site Datasheet
CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL) - 70085524 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL)
70085524
CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL) 70085524
CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL)

CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL)

Supplier's Site
5747845-3 Rohs Compliant Amp - Te Connectivity - 84AC3894 - Newark, An Avnet Company
Chicago, IL, United States
5747845-3 Rohs Compliant Amp - Te Connectivity
84AC3894
5747845-3 Rohs Compliant Amp - Te Connectivity 84AC3894
5747845-3 ROHS COMPLIANT: YES

5747845-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
15 Msfl Rcpt Ra 318 (In,fm,bl) Amp - Te Connectivity - 76AC9250 - Newark, An Avnet Company
Chicago, IL, United States
15 Msfl Rcpt Ra 318 (In,fm,bl) Amp - Te Connectivity
76AC9250
15 Msfl Rcpt Ra 318 (In,fm,bl) Amp - Te Connectivity 76AC9250
15 MSFL RCPT RA 318 (IN,FM,BL)

15 MSFL RCPT RA 318 (IN,FM,BL)

Supplier's Site
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Amp - Te Connectivity - 52R4244 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Amp - Te Connectivity
52R4244
D Sub Connector, Amplimite Hd-20, Amplimite Hd-20 Series, Da, Receptacle, 15, Metal, Solder Rohs Compliant Amp - Te Connectivity 52R4244
D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DA, Receptacle, 15, Metal, Solder RoHS Compliant: Yes

D Sub Connector, Amplimite HD-20, Amplimite HD-20 Series, DA, Receptacle, 15, Metal, Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747845-3 A32120-ND 5747845-3 439-5747845-3 5747845-3 5747845-3 70085524 84AC3894
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Electronic Connector Connectors I/O D-Sub Connector Assemblies CONNECTOR, RECEPTACLE, HD-20, 15 POSITION, PCB, RIGHT ANGLE, 318 (IN,FM,BL) 5747845-3 Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder/Thru-Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Current Rating 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data