Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .125 PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 17
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic
Termination Features Square Termination Post & Tail Dimension : .63 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Powell Electronics, Inc.
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Description
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .125 PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 17
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic
Termination Features Square Termination Post & Tail Dimension : .63 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Connector Profile : Standard Primary Product Color : Black
Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au), Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Shape & Form : Square Contact Underplating Material : Palladium Nickel PCB Contact Termination Area Plating Material : Tin
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features Centerline (Pitch) : 2.74 MM [.108 INCH ] Housing Material : Thermoplastic
Industry Standards UL Flammability Rating : UL 94V-2
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Retention : Without Mounting Hole Diameter (INCH) : .125 PCB Mount Retention : With PCB Mount Retention Type : Boardlock
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 17
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Shell Material Configuration : All Plastic
Termination Features Square Termination Post & Tail Dimension : .63 MM [.025 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Connector Profile : Standard
Primary Product Color : Black
Configuration Features
Number of Positions : 9
Number of Rows : 2
PCB Mount Orientation : Right Angle
Contact Features
Contact Base Material : Brass
Contact Current Rating (Max) (AMP) : 6
Contact Mating Area Plating Material : Gold (Au), Gold Flash
Contact Mating Area Plating Material Thickness (MICIN) : 30
Contact Options : Installed
Contact Shape & Form : Square
Contact Underplating Material : Palladium Nickel
PCB Contact Termination Area Plating Material : Tin
Dimensions
PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
Row-to-Row Spacing : 2.84 MM [.112 INCH ]
Housing Features
Centerline (Pitch) : 2.74 MM [.108 INCH ]
Housing Material : Thermoplastic
Industry Standards
UL Flammability Rating : UL 94V-2
Mechanical Attachment
Connector Mounting Type : Panel Mount & Board Mount
Mating Retention : Without
Mounting Hole Diameter (INCH) : .125
PCB Mount Retention : With
PCB Mount Retention Type : Boardlock
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Packaging Quantity : 17
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector Shell Size : 1
Connector System : Board-to-Board
Shell Material Configuration : All Plastic
Termination Features
Square Termination Post & Tail Dimension : .63 MM [.025 INCH ]
Termination Method to PCB : Through Hole - Solder
Termination Post & Tail Length : 3.18 MM [.125 INCH ]
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]