Altech Corp. Interface Modules 5742.2

Description
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-22 AWG
Request a Quote Datasheet
Description
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 1920-1216-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
1920-1216-ND
Interface Modules 1920-1216-ND
25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-22 AWG

25 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-22 AWG

Buy Now Datasheet
Interface Modules - 5742.2 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
5742.2
Interface Modules 5742.2
INTERFACE MOD DSUB MALE 25POS

INTERFACE MOD DSUB MALE 25POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 1920-1216-ND 5742.2
Product Name Interface Modules Interface Modules
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details
Cable Connectors - NCV-MG-T67P-4 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
RF Connectors - 1052901-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details