STR REL ASSY 15 POS SZ 2 AMPLI Product overview: 5745122-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-5745122-2 can be used for catalog matching and distributor lookup.
15 Position Two Piece Backshell Connector Black 180° Unshielded
Win Source Part Number: 1039330-5745122-2
Category: Connectors, Interconnects>D-Sub,
Series: AMPLIMITE
Number of Positions: 15
Color: Black
Features: Mating Screws 4-40
Package: Bulk
Cable Type: Round
Shielding: Unshielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Polyamide (PA), Nylon
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A33675,2266-5745122-
Base Product Number: 5745122
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 363-5745122-2 | A33675-ND | 1039330-5745122-2 | 5745122-2 |
| Product Name | Electronic Connector | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors, Interconnects - D-Sub, D-Shaped Connectors - Backshells, Hoods | D-Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |