9 Position Two Piece Backshell Connector Silver 180° Shielded
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333197-5745854-1
Category: Connectors, Interconnects>D-Sub,
Packaging: Bulk
Number of Positions: 9
Color: Silver
Features: Mating Screws 4-40
Cable Type: Round
Shielding: Shielded
Accessory Type: Two Piece Backshell
Standard Package: 1
Material: Thermoplastic
Plating: Nickel over Copper
Cable Exit: 180°
Hardware: Assembly Hardware, Strain Relief
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Other Part Number: -5745854-1-SI,574585
Base Product Number: 5745854
RoHS Status: RoHS Compliant
CONN BACKSHELL 9POS 180DEG SHLD
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5745854-1 | A34141-ND | 1333197-5745854-1 | 5745854-1 |
| Product Name | D-Sub Connectors | D-Sub, D-Shaped Connector Backshells, Hoods | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods | D-Sub, D-Shaped Connector Backshells, Hoods |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |