TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745136-1

Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745136-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745136-1
Connector Hardware, Mounts, Locks & Retainers 5745136-1
Body Features Primary Product Material : Cold Rolled Steel Dimensions Product Feature Length : 5.08 MM  [.2 INCH ] Mechanical Attachment Thread Size : 4-40 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Screw Retainer Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Cold Rolled Steel

Dimensions


  • Product Feature Length : 5.08 MM  [.2 INCH ]

Mechanical Attachment


  • Thread Size : 4-40

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Screw Retainer Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5745136-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745136-1
D-Sub Connectors 5745136-1
SCREW RETAINER KIT

SCREW RETAINER KIT

Buy Now
D-Sub Connectors - 5745136-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745136-1
D-Sub Connectors 5745136-1
SCREW RETAINERS-KIT

SCREW RETAINERS-KIT

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5745136-1
D-Sub Connectors 5745136-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A33696-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A33696-ND
D-Sub, D-Shaped Connector Jackscrews A33696-ND
Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Jackscrew, Slotted For AMPLIMITE Series HDE, HDP

Buy Now Datasheet
CONN D-SUB MALE SCREW RETAINER - 792-5745136-1 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB MALE SCREW RETAINER
792-5745136-1
CONN D-SUB MALE SCREW RETAINER 792-5745136-1
CONN D-SUB MALE SCREW RETAINER

CONN D-SUB MALE SCREW RETAINER

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745136-1 5745136-1 A33696-ND 792-5745136-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews CONN D-SUB MALE SCREW RETAINER
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Jackscrews - A122281-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3 suppliers
Standard Circular Connectors - 1-1589690-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.0 amps
View Details
3 suppliers
Connector Backshells - 1-2308340-3 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers