TE Connectivity D-Shaped Connectors 5747871-8

Description
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5747871-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5747871-8
D-Shaped Connectors 5747871-8
Body Features Connector Profile : Standard Insert Material : Brass Mating Retention Feature Material : Brass Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Shape & Form : Round Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ] Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Threaded Insert, 4-40 UNC Mounting Hole Diameter : 3.05 MM  [.12 INCH ] PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Board-to-Board Ground Feature Type : Grounding Indents Shell Material Configuration : Front Metal Shell Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Diameter : .66 MM  [.026 INCH ] Termination Post & Tail Length : 3.18 MM  [.125 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : Brass
  • Mating Retention Feature Material : Brass
  • Primary Product Color : Black
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Shape & Form : Round
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • PCB Thickness (Recommended) : 1.57 - 2.36 MM  [.062 - .093 INCH ]
  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Threaded Insert, 4-40 UNC
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Board-to-Board
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Front Metal Shell

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Diameter : .66 MM  [.026 INCH ]
  • Termination Post & Tail Length : 3.18 MM  [.125 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connector Assemblies - A32035-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A32035-ND
D-Sub Connector Assemblies A32035-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - 5747871-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747871-8
D-Sub Connectors 5747871-8
09 PLUG SP/FMS INSRT

09 PLUG SP/FMS INSRT

Buy Now
D-Sub Connectors - 5747871-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747871-8
D-Sub Connectors 5747871-8
ST PST FR MS ST SZ 1

ST PST FR MS ST SZ 1

Buy Now
Singapore, Singapore
Through-Hole Electronic Connector
439-5747871-8
Through-Hole Electronic Connector 439-5747871-8
9 Pos Male D-Sub Connector, Straight, Through Hole, Gold/Tin Product overview: 5747871-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747871-8 can be used for catalog matching and distributor lookup.

9 Pos Male D-Sub Connector, Straight, Through Hole, Gold/Tin Product overview: 5747871-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5747871-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub Connectors - 1193568-5747871-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1193568-5747871-8
Connectors, Interconnects - D-Sub Connectors 1193568-5747871-8
Win Source Part Number: 1193568-5747871-8 Category: Connectors, Interconnects>D-Sub Connectors Series: AMPLIMITE HD-20 Number of Positions: 9 Color: Black Features: Grounding Indents Connector Type: Plug, Male Pins Contact Type: Signal Number of Rows: 2 Termination: Solder Contact Finish: Gold Package: Tube Contact Material: Brass Connector Style: D-Sub Voltage Rating: 125V Material Flammability Rating: UL94 V-0 Standard Package: 17 Flange Feature: Housing/Shell (4-40) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Thermoplastic Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 105°C Alternative Parts (Cross-Reference): 5747871-8.; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5747871-8-SI,A32035 ,57478718,2266-57478 71-8 Base Product Number: 5747871

Win Source Part Number: 1193568-5747871-8
Category: Connectors, Interconnects>D-Sub Connectors
Series: AMPLIMITE HD-20
Number of Positions: 9
Color: Black
Features: Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Package: Tube
Contact Material: Brass
Connector Style: D-Sub
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 17
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 105°C
Alternative Parts (Cross-Reference): 5747871-8.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5747871-8-SI,A32035,57478718,2266-5747871-8
Base Product Number: 5747871

Buy Now Datasheet
Connectors I/O - 5747871-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
5747871-8
Connectors I/O 5747871-8
09 PLUG SP/FMS INSRT

09 PLUG SP/FMS INSRT

Buy Now
CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK - 70085508 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK
70085508
CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK 70085508
CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK

CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK

Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K8807 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K8807
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K8807
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:AMPLIMITE HDP-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site
5747871-8 Rohs Compliant Amp - Te Connectivity - 84AC3896 - Newark, An Avnet Company
Chicago, IL, United States
5747871-8 Rohs Compliant Amp - Te Connectivity
84AC3896
5747871-8 Rohs Compliant Amp - Te Connectivity 84AC3896
5747871-8 ROHS COMPLIANT: YES

5747871-8 ROHS COMPLIANT: YES

Supplier's Site
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Through Hole Rohs Compliant Amp - Te Connectivity - 39Y8338 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Through Hole Rohs Compliant Amp - Te Connectivity
39Y8338
D Sub Connector, Amplimite Hdp-20, Amplimite Hdp-20 Series, De, Plug, 9, Steel, Through Hole Rohs Compliant Amp - Te Connectivity 39Y8338
D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Plug, 9, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, Amplimite HDP-20, Amplimite HDP-20 Series, DE, Plug, 9, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
CONN D-SUB PLUG 9POS VERT SOLDER - 792-5747871-8 - Utmel Electronic Limited
Hong Kong, China
CONN D-SUB PLUG 9POS VERT SOLDER
792-5747871-8
CONN D-SUB PLUG 9POS VERT SOLDER 792-5747871-8
CONN D-SUB PLUG 9POS VERT SOLDER

CONN D-SUB PLUG 9POS VERT SOLDER

Supplier's Site
D-Sub Connector Assemblies - 5747871-8 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
5747871-8
D-Sub Connector Assemblies 5747871-8
CONN D-SUB PLUG 9POS VERT SLDR

CONN D-SUB PLUG 9POS VERT SLDR

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747871-8 A32035-ND 5747871-8 439-5747871-8 1193568-5747871-8 5747871-8 70085508 42K8807 84AC3896 792-5747871-8 5747871-8
Product Name D-Shaped Connectors D-Sub Connector Assemblies D-Sub Connectors Through-Hole Electronic Connector Connectors, Interconnects - D-Sub Connectors Connectors I/O CONNECTOR, PLUG, HD-20, FRONT METAL SHELL, 9 POSITION, VETICAL PCB, MATING LOCK D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 5747871-8 Rohs Compliant Amp - Te Connectivity CONN D-SUB PLUG 9POS VERT SOLDER D-Sub Connector Assemblies
Connector Type Board to Board Connector Plug, Male Pins D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Through Hole - Solder Solder Solder Solder/Thru-Hole Through Hole Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole Through Hole
Current Rating 6.0 amps 6.0 amps 6.0 amps 6.0 amps 6.0 amps
Category D-Sub Connector
Unlock Full Specs
to access all available technical data