TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5745007-1

Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Feature Length : 5.99 MM  [.235 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Dimensions Product Feature Length : 5.99 MM  [.235 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5745007-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5745007-1
Connector Hardware, Mounts, Locks & Retainers 5745007-1
Body Features Primary Product Material : Zinc Alloy Dimensions Product Feature Length : 5.99 MM  [.235 INCH ] Mechanical Attachment Panel Attachment Style : Front Mount Thread Size : M3 x 0.5 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Latching Block Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Zinc Alloy

Dimensions


  • Product Feature Length : 5.99 MM  [.235 INCH ]

Mechanical Attachment


  • Panel Attachment Style : Front Mount
  • Thread Size : M3 x 0.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Latching Block Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Accessories - 5745007-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
5745007-1-ND
D-Sub, D-Shaped Connector Accessories 5745007-1-ND
Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Connector Latch Block For AMPLIMITE Series HDE, HDF, HDP

Buy Now Datasheet
D-Sub Connectors - 5745007-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5745007-1
D-Sub Connectors 5745007-1
AMPLIMITE Hardware

AMPLIMITE Hardware

Buy Now
Connector Accessory, Slidelock, Latch, Amplimite D Subminiature Connectors Amp - Te Connectivity - 19R2998 - Newark, An Avnet Company
Chicago, IL, United States
Connector Accessory, Slidelock, Latch, Amplimite D Subminiature Connectors Amp - Te Connectivity
19R2998
Connector Accessory, Slidelock, Latch, Amplimite D Subminiature Connectors Amp - Te Connectivity 19R2998
Connector Accessory, Slidelock, Latch, AMPLIMITE D Subminiature Connectors

Connector Accessory, Slidelock, Latch, AMPLIMITE D Subminiature Connectors

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5745007-1 5745007-1-ND 5745007-1 19R2998
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Accessories D-Sub Connectors Connector Accessory, Slidelock, Latch, Amplimite D Subminiature Connectors Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
D-Sub, D-Shaped Connector Backshells, Hoods - A23617-ND - DigiKey
Specs
Connector Type D-Sub Connector
Geometry Straight; Right Angle; 90°, 180°
View Details
2 suppliers