TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5747877-3

Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 9.47 MM  [.373 INCH ] Thread Length : 4.01 MM  [.158 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 9.47 MM  [.373 INCH ] Thread Length : 4.01 MM  [.158 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5747877-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5747877-3
Connector Hardware, Mounts, Locks & Retainers 5747877-3
Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Dimensions Product Length : 9.47 MM  [.373 INCH ] Thread Length : 4.01 MM  [.158 INCH ] Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : 4-40 UNC Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Steel
  • Primary Product Plating Material : Zinc

Dimensions


  • Product Length : 9.47 MM  [.373 INCH ]
  • Thread Length : 4.01 MM  [.158 INCH ]

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 5747877-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5747877-3
D-Sub Connectors 5747877-3
FEMALE SCREWLOCK ZINC CLEAR

FEMALE SCREWLOCK ZINC CLEAR

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747877-3
D-Sub Connectors 5747877-3
AMPLIMITE HD WRE COMP

AMPLIMITE HD WRE COMP

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5747877-3
D-Sub Connectors 5747877-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A35224-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A35224-ND
D-Sub, D-Shaped Connector Jackscrews A35224-ND
Jackscrew Socket For AMPLIMITE Series HDF, HDP

Jackscrew Socket For AMPLIMITE Series HDF, HDP

Buy Now Datasheet
Connectors - 5747877-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5747877-3
Connectors 5747877-3
FEMALE SCREWLOCK ZINC CLEAR

FEMALE SCREWLOCK ZINC CLEAR

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 5747877-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
5747877-3
D-Sub, D-Shaped Connector Jackscrews 5747877-3
SCREWLOCK FEMALE 4-40 0.185"

SCREWLOCK FEMALE 4-40 0.185"

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5747877-3 5747877-3 A35224-ND 5747877-3 5747877-3
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Connectors D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308346-5 - TE Connectivity
Specs
Geometry 45, 180
View Details
2 suppliers
D-Sub Connectors - 144211-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers